Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Viewing Angle | 30° |
---|---|
Diode Case Style | T-1 (3mm) |
Forward Current If(AV) | 20mA |
Forward Voltage VF Max | 1.25V |
Rise Time | - |
Fall Time tf | - |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
LED / Lamp Size | 3mm / T-1 |
Material | A1GalnP/Si |
No. of Pins | 2Pins |
Operating Temperature Range | -25°C to +85°C |
Peak Wavelength | 940nm |
Radiant Intensity | 14mW/Sr |
Voltage Vf Typ | 1.25V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Viewing Angle | 30° |
---|---|
Diode Case Style | T-1 (3mm) |
Forward Current If(AV) | 20mA |
Forward Voltage VF Max | 1.5V |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
RoHS Compliant | Yes |
Led 3Mm Round Inf Red 940Nm | Newark Electronics |
INFRARED EMITTER, 940NM, T-1 | element14 |
Where can I find additional details, specifications and documents for a OFL-3102?
Additional datasheets, footprints and schematics for OFL-3102 are listed on our Part Details page. You can also find images and similar parts to OFL-3102 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OFL-3102 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OFL-3102 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OFL-3102 fall under?
The OFL-3102 is listed under Optoelectronics & Displays > Infrared Products > Infrared Emitters.
Can I view similar or alternative parts?
You can view similar parts to OFL-3102 when available in the Infrared Emitters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OFL-3102 you can contact the distributor directly for product support, shipping queries etc.
Is the OFL-3102 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OFL-3102 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for OFL-3102.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OFL-3102 often in real-time on the comparison pages.
What if I can't find stock of OFL-3102?
You can fill out our help required form which you can use to request a quote for OFL-3102 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.