Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Viewing Angle | 30° |
---|---|
Diode Case Style | Side Looking |
Forward Current If(AV) | 20mA |
Forward Voltage VF Max | 1.2V |
Rise Time | - |
Fall Time tf | - |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Angle of Half Sensitivity ± | 30° |
External Depth | 1.25mm |
External Length / Height | 3.8mm |
External Width | 3mm |
Full Angle | 60° |
Lead Length | 17.5mm |
Lead Spacing | 2.54mm |
No. of Pins | 2Pins |
Operating Temperature Range | -25°C to +85°C |
Peak Wavelength | 950nm |
Reverse Protection Voltage | 6V |
Voltage Vf Typ | 1.2V |
Infrared Emitting Diode | Newark Electronics |
INFRARED EMITTER, 950 NM, SIDE LOOKING | element14 |
LED IrLED 950nm 2-Pin | Avnet Silica |
IR LED Side View 950nm,GL4800E0000F | RS |
Where can I find additional details, specifications and documents for a GL4800E0000F?
Additional datasheets, footprints and schematics for GL4800E0000F are listed on our Part Details page. You can also find images and similar parts to GL4800E0000F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GL4800E0000F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GL4800E0000F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GL4800E0000F fall under?
The GL4800E0000F is listed under Optoelectronics & Displays > Infrared Products > Infrared Emitters.
Can I view similar or alternative parts?
You can view similar parts to GL4800E0000F when available in the Infrared Emitters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GL4800E0000F you can contact the distributor directly for product support, shipping queries etc.
Is the GL4800E0000F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GL4800E0000F have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and RS have stock available or on a lead time for GL4800E0000F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GL4800E0000F often in real-time on the comparison pages.
What if I can't find stock of GL4800E0000F?
You can fill out our help required form which you can use to request a quote for GL4800E0000F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.