Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Viewing Angle | 90° |
---|---|
Diode Case Style | TO-46 |
Forward Current If(AV) | 100mA |
Forward Voltage VF Max | 1.9V |
Rise Time | 700ns |
Fall Time tf | 700ns |
Operating Temperature Min | -55°C |
RoHS Compliant | Yes |
Ir Emitter, 880Nm, 4.7Mm, To-46-2, Though Hole | Newark Electronics |
Where can I find additional details, specifications and documents for a SE3470-003?
Additional datasheets, footprints and schematics for SE3470-003 are listed on our Part Details page. You can also find images and similar parts to SE3470-003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SE3470-003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SE3470-003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SE3470-003 fall under?
The SE3470-003 is listed under Optoelectronics & Displays > Infrared Products > Infrared Emitters.
Can I view similar or alternative parts?
You can view similar parts to SE3470-003 when available in the Infrared Emitters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SE3470-003 you can contact the distributor directly for product support, shipping queries etc.
Is the SE3470-003 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SE3470-003 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SE3470-003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SE3470-003 often in real-time on the comparison pages.
What if I can't find stock of SE3470-003?
You can fill out our help required form which you can use to request a quote for SE3470-003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.