Viewing Angle | 36° |
---|---|
Diode Case Style | Side Looking |
Forward Current If(AV) | 50mA |
Forward Voltage VF Max | 1.7V |
Rise Time | 10ns |
Fall Time tf | 10ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 100°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
External Depth | 2.5mm |
External Length / Height | 6mm |
External Width | 4.45mm |
Lead Length | 12.7mm |
Lead Spacing | 2.54mm |
No. of Pins | 2Pins |
Operating Temperature Range | -40°C to +100°C |
Peak Wavelength | 850nm |
Reverse Leakage Current Max | 20µA |
Reverse Protection Voltage | 2V |
Lamp,ired,850Nm Peak Wavelength,led-6A Rohs Compliant: Yes |Tt Electronics/optek Technology OP245PS | Newark Electronics |
Lateral LED With Point Source 850 NM Chip | Optek (TT Electronics) OP245PS | RS Americas |
Infrared Emitters Point Source 850nm | Sager |
INFRARED EMITTER, 850 NM, SIDE LOOKING | Farnell |
Where can I find additional details, specifications and documents for a OP245PS?
Additional datasheets, footprints and schematics for OP245PS are listed on our Part Details page. You can also find images and similar parts to OP245PS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OP245PS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OP245PS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OP245PS fall under?
The OP245PS is listed under Optoelectronics & Displays > Infrared Products > Infrared Emitters.
Can I view similar or alternative parts?
You can view similar parts to OP245PS when available in the Infrared Emitters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OP245PS you can contact the distributor directly for product support, shipping queries etc.
Is the OP245PS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OP245PS have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, TTI Europe and Sager have stock available or on a lead time for OP245PS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OP245PS often in real-time on the comparison pages.
What if I can't find stock of OP245PS?
You can fill out our help required form which you can use to request a quote for OP245PS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.