Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$9.11
Distributor | Stock | ||
---|---|---|---|
Newark
from US$9.11
|
No stock
|
Buy Now |
Diode Case Style | SMD |
---|---|
Forward Current If(AV) | 50mA |
Forward Voltage VF Max | 5V |
Rise Time | 800ns |
Fall Time tf | 700ns |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
RoHS Compliant | Yes |
Infrared Sensors/Honeywell |Honeywell SME2470-021 | Newark Electronics |
Where can I find additional details, specifications and documents for a SME2470-021?
Additional datasheets, footprints and schematics for SME2470-021 are listed on our Part Details page. You can also find images and similar parts to SME2470-021 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SME2470-021 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SME2470-021 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SME2470-021 fall under?
The SME2470-021 is listed under Optoelectronics & Displays > Infrared Products > Infrared Emitters.
Can I view similar or alternative parts?
You can view similar parts to SME2470-021 when available in the Infrared Emitters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SME2470-021 you can contact the distributor directly for product support, shipping queries etc.
Is the SME2470-021 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SME2470-021 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SME2470-021.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SME2470-021 often in real-time on the comparison pages.
What if I can't find stock of SME2470-021?
You can fill out our help required form which you can use to request a quote for SME2470-021 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.