Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Viewing Angle | 18° |
---|---|
Diode Case Style | T-1 (3mm) |
Forward Current If(AV) | 20mA |
Forward Voltage VF Max | 1.8V |
Rise Time | 500ns |
Fall Time tf | 250ns |
Operating Temperature Min | -40°C |
Product Range | - |
Ir Emitter, 890Nm, T-1, Through Hole | Newark Electronics |
Infrared Emitters 890nm | Future Electronics |
Emitter Ir 890NM 50mA Radial | Optek (TT Electronics) OP266A | RS Americas |
Infrared Emitters Infrared 890nm | Sager |
Where can I find additional details, specifications and documents for a OP266A?
Additional datasheets, footprints and schematics for OP266A are listed on our Part Details page. You can also find images and similar parts to OP266A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OP266A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OP266A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OP266A fall under?
The OP266A is listed under Optoelectronics & Displays > Infrared Products > Infrared Emitters.
Can I view similar or alternative parts?
You can view similar parts to OP266A when available in the Infrared Emitters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OP266A you can contact the distributor directly for product support, shipping queries etc.
Is the OP266A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OP266A have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS Americas, TTI Europe and Sager have stock available or on a lead time for OP266A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OP266A often in real-time on the comparison pages.
What if I can't find stock of OP266A?
You can fill out our help required form which you can use to request a quote for OP266A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.