Fiber Optic Receivers
Parts from Fiber Optic Receivers Category
FIBER OPTIC RECEIVER, 5MBAUD, 20M, 700NM; Wavelength Typ:700nm; Data Rate Max:5Mbaud; Data Transmission Distance:20m; Product Range:SFH Series RoHS Compliant: Yes
FIBER OPTIC RECEIVER, 50MBD, 3KM, ST PORT; Wavelength Typ:820nm; Data Rate Max:50Mbps; Data Transmission Distance:3km; Product Range:Multimode HFBR-X0400 Series RoHS Compliant: Yes
FIBER OPTIC, RECEIVER, 650NM; Wavelength Typ:650nm; Data Rate Max:-; Data Transmission Distance:20m; Product Range:- RoHS Compliant: Yes
RECEIVER, FIBER OPTIC, 50MBD, 2KM; Wavelength Typ:820nm; Data Rate Max:-; Data Transmission Distance:2km; Product Range:-; SVHC:No SVHC (12-Jan-2017) RoHS Compliant: Yes
RECEIVER, FIBER OPTIC, 50MBD, 2KM; Wavelength Typ:820nm; Data Rate Max:-; Data Transmission Distance:2km; Product Range:-; SVHC:No SVHC (12-Jan-2017) RoHS Compliant: Yes
RECEIVER, FIBER OPTIC, 50MBD, 2KM; Wavelength Typ:820nm; Data Rate Max:-; Data Transmission Distance:2km; Product Range:-; SVHC:No SVHC (12-Jan-2017) RoHS Compliant: Yes
FIBER OPTIC, RECEIVER, 50MBD, VLINK; Wavelength Typ:650nm; Data Rate Max:-; Data Transmission Distance:50m; Product Range:AFBR Series; SVHC:No SVHC (12-Jan-2017) RoHS Compliant: Yes
FIBER OPTIC RX, 50MBAUD, 50M, 650NM; Wavelength Typ:650nm; Data Rate Max:50Mbaud; Data Transmission Distance:50m; Product Range:- RoHS Compliant: Yes
FIBER OPTIC, RECEIVER, 50MBD, VLINK; Wavelength Typ:650nm; Data Rate Max:-; Data Transmission Distance:50m; Product Range:AFBR Series; SVHC:No SVHC (12-Jan-2017) RoHS Compliant: Yes
RECEIVER, FIBER OPTIC, METAL CASE; Wavelength Typ:650nm; Data Rate Max:16Mbaud; Data Transmission Distance:-; Product Range:-; SVHC:No SVHC (12-Jan-2017) RoHS Compliant: Yes
FIBRE OPTIC, RECEIVER, 1MBD; Wavelength Typ:660nm; Data Rate Max:1Mbaud; Data Transmission Distance:67m; Product Range:-; SVHC:No SVHC (12-Jan-2017) RoHS Compliant: Yes
FIBER OPTIC RECEIVER, 5MBAUD, 20M, 700NM; Wavelength Typ:700nm; Data Rate Max:5Mbaud; Data Transmission Distance:20m; Product Range:SFH Series RoHS Compliant: Yes
FIBER OPTIC RCVR, 10MBAUD, 500M, 650NM; Wavelength Typ:650nm; Data Rate Max:10Mbaud; Data Transmission Distance:500m; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
FIBER OPTIC, RECEIVER, 50MBD, SMA; Wavelength Typ:820nm; Data Rate Max:4Mbps; Data Transmission Distance:1.5km; Product Range:Multimode HFBR-X0400 Series RoHS Compliant: Yes