AFBR-2418MZ Optoelectronics, LEDs & Displays by Broadcom

RECEIVER FIBER OPTIC 50MBD 2KM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$19.33

Distributor Stock
Logo for RS
RS
from US$25.99
233
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$25.83
216
in stock
Buy Now
Logo for element14
element14
from US$26.07
216
in stock
Buy Now
Logo for Farnell
Farnell
from US$24.31
216
in stock
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
60
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$19.33
-
Buy Now

Specifications

Wavelength Typ 820nm
Data Rate Max -
Data Transmission Distance 2km
Product Range -
SVHC No SVHC (12-Jan-2017)

Alternative Descriptions

OPTO, AVAGO, AFBR-2418MZ | RS
Receiver, Fiber Optic, 50Mbd, 2Km | Newark Electronics
RECEIVER, FIBER OPTIC, 50MBD, 2KM | element14
Optical Fiber RX 50MBd 8-Pin | EBV Elektronik


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AFBR-2418MZ?

Additional datasheets, footprints and schematics for AFBR-2418MZ are listed on our Part Details page. You can also find images and similar parts to AFBR-2418MZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AFBR-2418MZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AFBR-2418MZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AFBR-2418MZ fall under?

The AFBR-2418MZ is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Fibre Optic Products.

Can I view similar or alternative parts?

You can view similar parts to AFBR-2418MZ when available in the Fibre Optic Products range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AFBR-2418MZ you can contact the distributor directly for product support, shipping queries etc.

Is the AFBR-2418MZ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for AFBR-2418MZ have stock available?

Authorised distributors including RS, Newark Electronics, element14, Farnell and EBV Elektronik have stock available or on a lead time for AFBR-2418MZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AFBR-2418MZ often in real-time on the comparison pages.

What if I can't find stock of AFBR-2418MZ?

You can fill out our help required form which you can use to request a quote for AFBR-2418MZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay