Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.35
Distributor | Stock | ||
---|---|---|---|
RS
from US$14.27
|
1,316
in stock
|
Buy Now | |
Newark Electronics
from US$12.63
|
188
in stock
|
Buy Now | |
element14
from US$13.67
|
165
in stock
|
Buy Now | |
Farnell
from US$13.01
|
165
in stock
|
Buy Now | |
EBV Elektronik
-
|
4,625
in stock
|
Buy Now | |
Avnet America
from US$10.35
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Wavelength Typ | 650nm |
---|---|
Data Rate Max | - |
Data Transmission Distance | 20m |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
5MBd Receiver Diode, TTL, Optical fibre | RS |
Fiber Optic, Receiver, 650Nm | Newark Electronics |
FIBRE OPTIC, RECEIVER, 650NM | element14 |
RX Optical Fiber 5Mbps 5-Pin | EBV Elektronik |
Where can I find additional details, specifications and documents for a SP000063855?
Additional datasheets, footprints and schematics for SP000063855 are listed on our Part Details page. You can also find images and similar parts to SP000063855 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SP000063855 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SP000063855 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SP000063855 fall under?
The SP000063855 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Fibre Optic Products.
Can I view similar or alternative parts?
You can view similar parts to SP000063855 when available in the Fibre Optic Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SP000063855 you can contact the distributor directly for product support, shipping queries etc.
Is the SP000063855 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SP000063855 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and EBV Elektronik have stock available or on a lead time for SP000063855.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SP000063855 often in real-time on the comparison pages.
What if I can't find stock of SP000063855?
You can fill out our help required form which you can use to request a quote for SP000063855 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.