Status: | Unknown |
---|---|
Series: | SFH |
RoHS: | Unknown |
Wavelength Typ | 700nm |
---|---|
Data Rate Max | 5Mbps |
Data Transmission Distance | 0m |
Product Range | SFH |
SVHC | No SVHC (12-Jan-2017) |
Data Rate | 5Mbps |
External Length / Height | 9mm |
External Width | 5.5mm |
Lead Length | 25mm |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Peak Wavelength | 700nm |
Supply Voltage Max | 15V |
Supply Voltage Min | -0.5V |
PHOTO DETECTOR RECEIVER, BIPOLAR | element14 |
Fiber Optic Rec. Diode dig. dBm 5MBd 3Pi | Schukat Electronic |
Fiber Optic Receiver, 5Mbaud, 20M, 700Nm | Newark Electronics |
Where can I find additional details, specifications and documents for a SFH551/1-1?
Additional datasheets, footprints and schematics for SFH551/1-1 are listed on our Part Details page. You can also find images and similar parts to SFH551/1-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SFH551/1-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SFH551/1-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SFH551/1-1 fall under?
The SFH551/1-1 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Fibre Optic Products.
Can I view similar or alternative parts?
You can view similar parts to SFH551/1-1 when available in the Fibre Optic Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SFH551/1-1 you can contact the distributor directly for product support, shipping queries etc.
Is the SFH551/1-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SFH551/1-1 have stock available?
Authorised distributors including element14, Farnell, Schukat Electronic and Newark Electronics have stock available or on a lead time for SFH551/1-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SFH551/1-1 often in real-time on the comparison pages.
What if I can't find stock of SFH551/1-1?
You can fill out our help required form which you can use to request a quote for SFH551/1-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.