Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Wavelength Typ | - |
---|---|
Data Rate Max | - |
Data Transmission Distance | - |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
External Length / Height | 9mm |
External Width | 5.5mm |
Fall Time tf | 0.01µs |
Lead Length | 29mm |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Peak Wavelength | 850nm |
Rise Time | 0.01µs |
Detector, Fibre Optic | Newark Electronics |
DETECTOR, FIBRE OPTIC | element14 |
Low-Cost 650nm Receiver Diode | Schukat Electronic |
Where can I find additional details, specifications and documents for a SFH250?
Additional datasheets, footprints and schematics for SFH250 are listed on our Part Details page. You can also find images and similar parts to SFH250 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SFH250 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SFH250 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SFH250 fall under?
The SFH250 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Fibre Optic Products.
Can I view similar or alternative parts?
You can view similar parts to SFH250 when available in the Fibre Optic Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SFH250 you can contact the distributor directly for product support, shipping queries etc.
Is the SFH250 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SFH250 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Schukat Electronic and Avnet Silica have stock available or on a lead time for SFH250.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SFH250 often in real-time on the comparison pages.
What if I can't find stock of SFH250?
You can fill out our help required form which you can use to request a quote for SFH250 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.