| Status: | Unknown |
|---|---|
| Series: | Fiber Optic Photodiode Detector |
| RoHS: | Unknown |
| Wavelength Typ | 850nm |
|---|---|
| Data Rate Max | 100Mbaud |
| Data Transmission Distance | - |
| Product Range | Fiber Optic Photodiode Detector |
| SVHC | No SVHC (12-Jan-2017) |
| External Length / Height | 24.2mm |
| External Width | 9.2mm |
| Fall Time tf | 0.01µs |
| Operating Temperature Max | 85°C |
| Operating Temperature Min | -40°C |
| Peak Wavelength | 850nm |
| Rise Time | 0.01µs |
| Detector, Fibre Optic, V Housing | Newark Electronics |
| Fiber Optic Rec. Diode 3µA/10µW + Hous. | Schukat Electronic |
| Broadcom LWL-Empfänger-Diode SFH250V Tube | Conrad |
Where can I find additional details, specifications and documents for a SFH250V?
Additional datasheets, footprints and schematics for SFH250V are listed on our Part Details page. You can also find images and similar parts to SFH250V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SFH250V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SFH250V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SFH250V fall under?
The SFH250V is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Fibre Optic Products.
Can I view similar or alternative parts?
You can view similar parts to SFH250V when available in the Fibre Optic Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SFH250V you can contact the distributor directly for product support, shipping queries etc.
Is the SFH250V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SFH250V have stock available?
Authorised distributors including Newark Electronics, Schukat Electronic, Conrad and Micros have stock available or on a lead time for SFH250V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SFH250V often in real-time on the comparison pages.
What if I can't find stock of SFH250V?
You can fill out our help required form which you can use to request a quote for SFH250V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.