Status: | Unknown |
---|---|
Series: | SFH |
RoHS: | Unknown |
Prices starting from US$11.95
Wavelength Typ | 700nm |
---|---|
Data Rate Max | 5Mbps |
Data Transmission Distance | 0m |
Product Range | SFH |
SVHC | No SVHC (12-Jan-2017) |
Active Area | 3.08mm² |
Fall Time tf | 4ns |
Lead Diameter | 2.2mm |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Rise Time | 14ns |
Sensitivity | 600 to 780nm |
Supply Current | 4mA |
Supply Voltage Range | 4.75V to 5.25V |
Fiber Optic Rec. Diode dig. dBm 5MBd + C | Schukat Electronic |
RECEIVER, 5MBPS, | element14 |
Fiber Optic Receiver, 5Mbaud, 20M, 700Nm | Newark Electronics |
Where can I find additional details, specifications and documents for a SFH 551/1-1V?
Additional datasheets, footprints and schematics for SFH 551/1-1V are listed on our Part Details page. You can also find images and similar parts to SFH 551/1-1V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SFH 551/1-1V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SFH 551/1-1V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SFH 551/1-1V fall under?
The SFH 551/1-1V is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Fibre Optic Products.
Can I view similar or alternative parts?
You can view similar parts to SFH 551/1-1V when available in the Fibre Optic Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SFH 551/1-1V you can contact the distributor directly for product support, shipping queries etc.
Is the SFH 551/1-1V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SFH 551/1-1V have stock available?
Authorised distributors including Schukat Electronic, element14, Newark Electronics, Micros and Farnell have stock available or on a lead time for SFH 551/1-1V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SFH 551/1-1V often in real-time on the comparison pages.
What if I can't find stock of SFH 551/1-1V?
You can fill out our help required form which you can use to request a quote for SFH 551/1-1V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.