AC Motor Drivers
Parts from AC Motor Drivers Category
VARIABLE SPEED DRIVE, 3-PH, 11KW, 500V; Control / Drive Type:Variable Speed Drive; Compatible Motor Type:Synchronous / Asynchronous Motors; Power Rating:11kW; No. of Phases:Three Phase; Output Current Max:27.7A; IP Rating:IP20 RoHS Compliant: Yes
VARIABLE SPEED DRIVE, 3-PH, 15KW, 500V; Control / Drive Type:Variable Speed Drive; Compatible Motor Type:Synchronous / Asynchronous Motors; Power Rating:15kW; No. of Phases:Three Phase; Output Current Max:33A; IP Rating:IP20 RoHS Compliant: Yes
VARIABLE SPEED DRIVE, 1-PH, 180W, 240V; Control / Drive Type:Variable Speed Drive; Compatible Motor Type:Synchronous / Asynchronous Motors; Power Rating:180W; No. of Phases:Single Phase; Output Current Max:1.5A; IP Rating:IP20 RoHS Compliant: Yes
VARIABLE SPEED DRIVE, 1-PH, 180W, 240V; Control / Drive Type:Variable Speed Drive; Compatible Motor Type:Synchronous / Asynchronous Motors; Power Rating:180W; No. of Phases:Single Phase; Output Current Max:1.5A; IP Rating:IP20 RoHS Compliant: Yes
VARIABLE SPEED DRIVE, 1-PH, 370W, 240V; Control / Drive Type:Variable Speed Drive; Compatible Motor Type:Synchronous / Asynchronous Motors; Power Rating:370W; No. of Phases:Single Phase; Output Current Max:3.3A; IP Rating:IP20 RoHS Compliant: Yes
VARIABLE SPEED DRIVE, 3-PH, 370W, 500V; Control / Drive Type:Variable Speed Drive; Compatible Motor Type:Synchronous / Asynchronous Motors; Power Rating:370W; No. of Phases:Three Phase; Output Current Max:1.5A; IP Rating:IP20 RoHS Compliant: Yes
VARIABLE SPEED DRIVE, 1-PH, 550W, 240V; Control / Drive Type:Variable Speed Drive; Compatible Motor Type:Synchronous / Asynchronous Motors; Power Rating:550W; No. of Phases:Single Phase; Output Current Max:3.7A; IP Rating:IP20 RoHS Compliant: Yes
VARIABLE SPEED DRIVE, 3-PH, 550W, 500V; Control / Drive Type:Variable Speed Drive; Compatible Motor Type:Synchronous / Asynchronous Motors; Power Rating:550W; No. of Phases:Three Phase; Output Current Max:1.9A; IP Rating:IP20 RoHS Compliant: Yes
VARIABLE SPEED DRIVE, 1-PH, 750W, 240V; Control / Drive Type:Variable Speed Drive; Compatible Motor Type:Synchronous / Asynchronous Motors; Power Rating:750W; No. of Phases:Single Phase; Output Current Max:4.8A; IP Rating:IP20 RoHS Compliant: Yes
VARIABLE SPEED DRIVE, 1-PH, 750W, 240V; Control / Drive Type:Variable Speed Drive; Compatible Motor Type:Synchronous / Asynchronous Motors; Power Rating:750W; No. of Phases:Single Phase; Output Current Max:4.8A; IP Rating:IP20 RoHS Compliant: Yes
VARIABLE SPEED DRIVE, 1-PH, 1.1KW, 240V; Control / Drive Type:Variable Speed Drive; Compatible Motor Type:Synchronous / Asynchronous Motors; Power Rating:1.1kW; No. of Phases:Single Phase; Output Current Max:6.9A; IP Rating:IP20 RoHS Compliant: Yes
VARIABLE SPEED DRIVE, 3-PH, 1.1KW, 500V; Control / Drive Type:Variable Speed Drive; Compatible Motor Type:Synchronous / Asynchronous Motors; Power Rating:1.1kW; No. of Phases:Three Phase; Output Current Max:3A; IP Rating:IP20 RoHS Compliant: Yes
VARIABLE SPEED DRIVE, 1-PH, 1.5KW, 240V; Control / Drive Type:Variable Speed Drive; Compatible Motor Type:Synchronous / Asynchronous Motors; Power Rating:1.5kW; No. of Phases:Single Phase; Output Current Max:8A; IP Rating:IP20 RoHS Compliant: Yes
VARIABLE SPEED DRIVE, 3-PH, 1.5KW, 500V; Control / Drive Type:Variable Speed Drive; Compatible Motor Type:Synchronous / Asynchronous Motors; Power Rating:1.5kW; No. of Phases:Three Phase; Output Current Max:4.1A; IP Rating:IP20 RoHS Compliant: Yes
VARIABLE SPEED DRIVE, 3-PH, 1.5KW, 500V; Control / Drive Type:Variable Speed Drive; Compatible Motor Type:Synchronous / Asynchronous Motors; Power Rating:1.5kW; No. of Phases:Three Phase; Output Current Max:4.1A; IP Rating:IP20 RoHS Compliant: Yes
VARIABLE SPEED DRIVE, 1-PH, 2.2KW, 240V; Control / Drive Type:Variable Speed Drive; Compatible Motor Type:Synchronous / Asynchronous Motors; Power Rating:2.2kW; No. of Phases:Single Phase; Output Current Max:11A; IP Rating:IP20 RoHS Compliant: Yes
VARIABLE SPEED DRIVE, 3-PH, 2.2KW, 500V; Control / Drive Type:Variable Speed Drive; Compatible Motor Type:Synchronous / Asynchronous Motors; Power Rating:2.2kW; No. of Phases:Three Phase; Output Current Max:5.5A; IP Rating:IP20 RoHS Compliant: Yes
VARIABLE SPEED DRIVE, 3-PH, 4KW, 500V; Control / Drive Type:Variable Speed Drive; Compatible Motor Type:Synchronous / Asynchronous Motors; Power Rating:4kW; No. of Phases:Three Phase; Output Current Max:9.5A; IP Rating:IP20 RoHS Compliant: Yes
VARIABLE SPEED DRIVE, 3-PH, 4KW, 500V; Control / Drive Type:Variable Speed Drive; Compatible Motor Type:Synchronous / Asynchronous Motors; Power Rating:4kW; No. of Phases:Three Phase; Output Current Max:9.5A; IP Rating:IP20 RoHS Compliant: Yes
VARIABLE SPEED DRIVE, 3-PH, 7.5KW, 500V; Control / Drive Type:Variable Speed Drive; Compatible Motor Type:Synchronous / Asynchronous Motors; Power Rating:7.5kW; No. of Phases:Three Phase; Output Current Max:17A; IP Rating:IP20 RoHS Compliant: Yes