Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$369.51
Control / Drive Type | Variable Speed Drive |
---|---|
Compatible Motor Type | Synchronous / Asynchronous Motors |
Power Rating | 550W |
No. of Phases | Three Phase |
Output Current Max | 1.9A |
IP Rating | IP20 |
RoHS Compliant | Yes |
Vector inverter | Transfer Multisort Elektronik |
Schneider Electric Frequency Inverter, Altivar 320, CANOpen / MODBUS, 1.9A, 550W, 380 ... 500V | Distrelec |
AC Drive, Compact, ATV320, IP20, 0.75HP, 400/480V, 3ph | Schneider Electric ATV320U06N4C | RS Americas |
ATV320 0,55KW 400V 3PH COMPACT VSD | RS |
Variable Speed Drive, 3-Ph, 550W, 500V | Newark Electronics |
Where can I find additional details, specifications and documents for a ATV320U06N4C?
Additional datasheets, footprints and schematics for ATV320U06N4C are listed on our Part Details page. You can also find images and similar parts to ATV320U06N4C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATV320U06N4C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATV320U06N4C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATV320U06N4C fall under?
The ATV320U06N4C is listed under Automation & Process Control > Motors & Drives > Motor Drivers / Motor Speed Controllers > AC Motor Drivers.
Can I view similar or alternative parts?
You can view similar parts to ATV320U06N4C when available in the AC Motor Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATV320U06N4C you can contact the distributor directly for product support, shipping queries etc.
Is the ATV320U06N4C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATV320U06N4C have stock available?
Authorised distributors including Transfer Multisort Elektronik, Distrelec, RS Americas, RS and Newark Electronics have stock available or on a lead time for ATV320U06N4C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATV320U06N4C often in real-time on the comparison pages.
What if I can't find stock of ATV320U06N4C?
You can fill out our help required form which you can use to request a quote for ATV320U06N4C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.