Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Control / Drive Type | Variable Speed Drive |
---|---|
Compatible Motor Type | Synchronous / Asynchronous Motors |
Power Rating | 180W |
No. of Phases | Single Phase |
Output Current Max | 1.5A |
IP Rating | IP20 |
RoHS Compliant | Yes |
ATV320 0,18KW 200V 1PH BOOK VSD | RS |
Variable Speed Drive, 1-Ph, 180W, 240V | Newark Electronics |
AC Drive, Book, ATV320, IP20, 0.25HP, 200/240V, 1ph | Schneider Electric ATV320U02M2B | RS Americas |
MOTOR CONTROLLER, 1-PH, 240VAC, 180W | Farnell |
Where can I find additional details, specifications and documents for a ATV320U02M2B?
Additional datasheets, footprints and schematics for ATV320U02M2B are listed on our Part Details page. You can also find images and similar parts to ATV320U02M2B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATV320U02M2B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATV320U02M2B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATV320U02M2B fall under?
The ATV320U02M2B is listed under Automation & Process Control > Motors & Drives > Motor Drivers / Motor Speed Controllers > AC Motor Drivers.
Can I view similar or alternative parts?
You can view similar parts to ATV320U02M2B when available in the AC Motor Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATV320U02M2B you can contact the distributor directly for product support, shipping queries etc.
Is the ATV320U02M2B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATV320U02M2B have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas and Farnell have stock available or on a lead time for ATV320U02M2B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATV320U02M2B often in real-time on the comparison pages.
What if I can't find stock of ATV320U02M2B?
You can fill out our help required form which you can use to request a quote for ATV320U02M2B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.