Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$368.70
Distributor | Stock | ||
---|---|---|---|
RS
from US$487.94
|
8
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$368.70
|
4
in stock
|
Buy Now | |
RS Americas
from US$573.81
|
3
in stock
|
Buy Now | |
Conrad
from US$565.82
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$626.60
|
1
in stock
|
Buy Now | |
element14
from US$482.80
|
1
in stock
|
Buy Now | |
Farnell
from US$487.94
|
1
in stock
|
Buy Now | |
Distrelec
from US$486.67
|
-
|
Buy Now |
Control / Drive Type | Variable Speed Drive |
---|---|
Compatible Motor Type | Synchronous / Asynchronous Motors |
Power Rating | 1.5kW |
No. of Phases | Single Phase |
Output Current Max | 8A |
IP Rating | IP20 |
RoHS Compliant | Yes |
ATV320 1,5KW 200V 1PH COMPACT VSD | RS |
Vector inverter | Transfer Multisort Elektronik |
AC Drive, Compact, ATV320, IP20, 2HP, 200/240V, 1ph | Schneider Electric ATV320U15M2C | RS Americas |
Frequency converter ATV320, Compact. Dimensions 105 x 188 x 158 (with EMC plate) mm, power KW 1.5 kW. Supply voltage 1-phase 200-240 V 50/60 Hz, with integrated EMC filter. Rated supply voltage, min. U1, max. U2 200 (U1-240 V (U2), 380 (U1-500 V (U2) Converters are supplied with an integrated category C2 EMC filter. The filter can be switched off. Converters are supplied with an EMC plate for customer-side mounting. Description Integrated safety technology with 5 functions of safely switched-off torque (STO), safe retaining 1 (SS1), safely reduced speed (SLS), safe protective door lock (GDL), safe maximum speed (SMS). Operation of asynchronous and synchronous motors in open loop. SVC control (sensorless vector control) brings the highest rotation number and stability U/F regulation, U/F2 control, energy-saving function. Max. Frequency 599 Hz. Easiest commissioning, intuitive operation as well as by Plug & Drive, default to the most common applications. Options for loading, editing, backing up the configuration of the converter with tools such as the SoMove commissioning software, the distributed terminals and the configuration tools -Simple-Loader- and -Multi-Loader-. Radio noise filter class A integrated, can be deactivated. For use with IT networks. 6 logic inputs can be assigned multiple functions, 3 analog inputs, of which 2 switchable as digital inputs. Built-in brake module allows 4-quadrant operation without any retrofitting.This text is machine translated. | Conrad |
Motor Controller, 1-Ph, 240Vac, 1.5Kw | Newark Electronics |
MOTOR CONTROLLER, 1-PH, 240VAC, 1.5KW | element14 |
Schneider Electric Frequency Inverter, Altivar 320, CANOpen / MODBUS, 8A, 1.5kW, 200 ... 240V | Distrelec |
Where can I find additional details, specifications and documents for a ATV320U15M2C?
Additional datasheets, footprints and schematics for ATV320U15M2C are listed on our Part Details page. You can also find images and similar parts to ATV320U15M2C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATV320U15M2C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATV320U15M2C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATV320U15M2C fall under?
The ATV320U15M2C is listed under Automation & Process Control > Motors & Drives > Motor Drivers / Motor Speed Controllers > AC Motor Drivers.
Can I view similar or alternative parts?
You can view similar parts to ATV320U15M2C when available in the AC Motor Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATV320U15M2C you can contact the distributor directly for product support, shipping queries etc.
Is the ATV320U15M2C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATV320U15M2C have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, RS Americas, Conrad and Newark Electronics have stock available or on a lead time for ATV320U15M2C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATV320U15M2C often in real-time on the comparison pages.
What if I can't find stock of ATV320U15M2C?
You can fill out our help required form which you can use to request a quote for ATV320U15M2C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.