Status: | Unknown |
---|---|
Series: | Altivar Machine ATV320 Series |
RoHS: | Unknown |
Prices starting from US$702.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$945.60
|
3
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$724.81
|
2
in stock
|
Buy Now | |
Conrad
from US$1,022.80
|
2
in stock
|
Buy Now | |
RS Americas
from US$867.86
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$1,200.13
|
-
|
Buy Now | |
Distrelec
from US$890.00
|
-
|
Buy Now | |
Farnell
from US$702.09
|
-
|
Buy Now |
Supply Voltage Min | 380VAC |
---|---|
Supply Voltage Max | 500VAC |
No. of Phases | Three Phase |
Power Rating | 2.2kW |
Output Voltage Max | 500VAC |
Product Range | Altivar Machine ATV320 Series |
SVHC | No SVHC (15-Jan-2018) |
ATV320 2,2KW 400V 3PH BOOK VSD | RS |
Vector inverter | Transfer Multisort Elektronik |
Frequency converter ATV320, book. Dimensions 60 x 325 x 245 mm, power KW 2.2 kW. Supply voltage 3-phase, 380-500 V 50/60 Hz with integrated EMC filter. Rated supply voltage, min. U1, max. U2 200 (U1)-240 V (U2), 380 (U1)-500 V (U2) Converters are supplied with an integrated category C2 EMC filter. The filter can be switched off. Converters are supplied with an EMC plate for customer-side mounting. Description Integrated safety technology with 5 functions of safely switched-off torque (STO), safe retaining 1 (SS1), safely reduced speed (SLS), safe protective door lock (GDL), safe maximum speed (SMS). Operation of asynchronous and synchronous motors in open loop. SVC control (sensorless vector control) brings the highest rotation number and stability U/F regulation, U/F2 control, energy-saving function. Max. Frequency 599 Hz. Easiest commissioning, intuitive operation as well as by Plug & Drive, default to the most common applications. Options for loading, editing, backing up the configuration of the converter with tools such as the SoMove commissioning software, the distributed terminals and the configuration tools -Simple-Loader- and -Multi-Loader-. Radio noise filter class A integrated, can be deactivated. For use with IT networks. 6 logic inputs can be assigned multiple functions, 3 analog inputs, of which 2 switchable as digital inputs. Built-in brake module allows 4-quadrant operation without any retrofitting.This text is machine translated. | Conrad |
Altivar 320 Variable Speed Drive,3-Phase,380-500 V AC,2.2 kW,3 hp | Schneider Electric ATV320U22N4B | RS Americas |
Variable Speed Drive, 3-Ph, 2.2Kw, 500V | Newark Electronics |
Schneider Electric Frequency Inverter, Altivar 320, CANOpen / MODBUS, 5.5A, 2.2kW, 380 ... 500V | Distrelec |
Where can I find additional details, specifications and documents for a ATV320U22N4B?
Additional datasheets, footprints and schematics for ATV320U22N4B are listed on our Part Details page. You can also find images and similar parts to ATV320U22N4B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATV320U22N4B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATV320U22N4B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATV320U22N4B fall under?
The ATV320U22N4B is listed under Automation & Process Control > Motors & Drives > Motor Drivers / Motor Speed Controllers.
Can I view similar or alternative parts?
You can view similar parts to ATV320U22N4B when available in the Motor Drivers / Motor Speed Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATV320U22N4B you can contact the distributor directly for product support, shipping queries etc.
Is the ATV320U22N4B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATV320U22N4B have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Conrad, RS Americas and Newark Electronics have stock available or on a lead time for ATV320U22N4B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATV320U22N4B often in real-time on the comparison pages.
What if I can't find stock of ATV320U22N4B?
You can fill out our help required form which you can use to request a quote for ATV320U22N4B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.