Status: | Unknown |
---|---|
Series: | Altivar Machine ATV320 Series |
RoHS: | Unknown |
Prices starting from US$302.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$387.39
|
11
in stock
|
Buy Now | |
RS Americas
from US$478.19
|
16
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$302.28
|
9
in stock
|
Buy Now | |
Conrad
from US$337.36
|
9
in stock
|
Buy Now | |
Distrelec
from US$399.48
|
6
in stock
|
Buy Now | |
Newark Electronics
from US$522.18
|
4
in stock
|
Buy Now | |
element14
from US$449.20
|
4
in stock
|
Buy Now | |
Farnell
from US$387.39
|
4
in stock
|
Buy Now |
Supply Voltage Min | 200VAC |
---|---|
Supply Voltage Max | 240VAC |
No. of Phases | Single Phase |
Power Rating | 750W |
Output Voltage Max | 240VAC |
Product Range | Altivar Machine ATV320 Series |
SVHC | No SVHC (15-Jan-2018) |
AC Drive, Compact, ATV320, IP20, 1HP, 200/240V, 1ph | Schneider Electric ATV320U07M2C | RS Americas |
ATV320 0,75KW 200V 1PH COMPACT VSD | RS |
Vector inverter | Transfer Multisort Elektronik |
Two designs: book design and compact design developed for the simple, economic integration in numerous machine layouts, as well as the placement in the control cabinet or in the machine housing. Advanced connectivity enables integration with many of the most common networks for Ethernet and serial communication from the Ethernet IP to CANopen as a supplement to the integration with the MachineStruxure solutions from Schneider Electric and in support of the PLCopen conformity. Reliable, accurate motor control of induction-like synchronous motors. Robust design with coated circuit boards in accordance with IEC 60721 Class 3 C3 for advanced machine availability-3-3 under difficult ambient conditions, for example in ambient temperatures of up to 60°C without the need for additional cooling. Comprehensive built-in security features with four functions in addition to safety torque off for complete security monitoring for easier approval of the machines and compliance with the Machinery Directive 2006/42/EC.This text is machine translated. | Conrad |
Schneider Electric Frequency Inverter, Altivar, MODBUS / CANOpen, 4.8A, 750W, 200 ... 240VAC | Distrelec |
Variable Speed Drive, 1-Ph, 750W, 240V | Newark Electronics |
VARIABLE SPEED DRIVE, 1-PH, 750W, 240V | element14 |
Where can I find additional details, specifications and documents for a ATV320U07M2C?
Additional datasheets, footprints and schematics for ATV320U07M2C are listed on our Part Details page. You can also find images and similar parts to ATV320U07M2C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATV320U07M2C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATV320U07M2C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATV320U07M2C fall under?
The ATV320U07M2C is listed under Automation & Process Control > Motors & Drives > Motor Drivers / Motor Speed Controllers.
Can I view similar or alternative parts?
You can view similar parts to ATV320U07M2C when available in the Motor Drivers / Motor Speed Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATV320U07M2C you can contact the distributor directly for product support, shipping queries etc.
Is the ATV320U07M2C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATV320U07M2C have stock available?
Authorised distributors including RS Americas, RS, Transfer Multisort Elektronik, Conrad and Distrelec have stock available or on a lead time for ATV320U07M2C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATV320U07M2C often in real-time on the comparison pages.
What if I can't find stock of ATV320U07M2C?
You can fill out our help required form which you can use to request a quote for ATV320U07M2C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.