Status: | Unknown |
---|---|
Series: | Altivar Machine ATV320 Series |
RoHS: | Unknown |
Prices starting from US$1,384.89
Distributor | Stock | ||
---|---|---|---|
RS
from US$2,016.72
|
3
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1,384.89
|
4
in stock
|
Buy Now | |
RS Americas
from US$1,894.79
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$2,069.11
|
1
in stock
|
Buy Now | |
element14
from US$2,585.66
|
1
in stock
|
Buy Now | |
Farnell
from US$2,017.06
|
1
in stock
|
Buy Now | |
Distrelec
from US$1,589.47
|
-
|
Buy Now |
Supply Voltage Min | 380VAC |
---|---|
Supply Voltage Max | 500VAC |
No. of Phases | Three Phase |
Power Rating | 11kW |
Output Voltage Max | 500VAC |
Product Range | Altivar Machine ATV320 Series |
SVHC | No SVHC (15-Jan-2018) |
Vector inverter | Transfer Multisort Elektronik |
ATV320 11KW 400V 3PH BOOK VSD | RS |
Altivar 320 Variable Speed Drive, 3-Phase, 380-500 V AC, 11 kW, 15 hp | Schneider Electric ATV320D11N4B | RS Americas |
Variable Speed Drive, 3-Ph, 11Kw, 500V | Newark Electronics |
VARIABLE SPEED DRIVE, 3-PH, 11KW, 500V | element14 |
Schneider Electric Frequency Inverter, Altivar 320, CANOpen / MODBUS, 27.7A, 11kW, 380 ... 500V | Distrelec |
Where can I find additional details, specifications and documents for a ATV320D11N4B?
Additional datasheets, footprints and schematics for ATV320D11N4B are listed on our Part Details page. You can also find images and similar parts to ATV320D11N4B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATV320D11N4B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATV320D11N4B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATV320D11N4B fall under?
The ATV320D11N4B is listed under Automation & Process Control > Motors & Drives > Motor Drivers / Motor Speed Controllers.
Can I view similar or alternative parts?
You can view similar parts to ATV320D11N4B when available in the Motor Drivers / Motor Speed Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATV320D11N4B you can contact the distributor directly for product support, shipping queries etc.
Is the ATV320D11N4B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATV320D11N4B have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, RS Americas, Newark Electronics and element14 have stock available or on a lead time for ATV320D11N4B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATV320D11N4B often in real-time on the comparison pages.
What if I can't find stock of ATV320D11N4B?
You can fill out our help required form which you can use to request a quote for ATV320D11N4B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.