Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
$$HDC34-24,
8B.102.00, ZPF000000000131728 |
Prices starting from US$5.99
Distributor | Stock | ||
---|---|---|---|
RS
from US$13.69
|
1
in stock
|
Buy Now | |
TTI Europe
from US$5.99
|
960
in stock
|
Buy Now | |
Boersig
from US$8.08
|
216
in stock
|
Buy Now | |
Newark Electronics
from US$15.64
|
196
in stock
|
Buy Now | |
element14
from US$15.79
|
196
in stock
|
Buy Now | |
Farnell
from US$15.86
|
196
in stock
|
Buy Now | |
Conrad
from US$21.38
|
7
in stock
|
Buy Now | |
Avnet Abacus
-
|
800
in stock
|
Buy Now | |
Future Electronics
from US$15.12
|
-
|
Buy Now | |
RS Americas
from US$24.29
|
-
|
Buy Now | |
TE Store
from US$9.51
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Material | Aluminum |
---|---|
Color | Silver |
Serviceable | No |
Packaging Method | Package |
Packaging Quantity | 1 |
Connector System | Wire-to-Wire |
Strain Relief | Without |
Accessory Type | Protective Cap |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
DUST CAP SIZE 24 | TTI Europe |
Dust Cap W/ Chain, Size 24, Plug Conn | Newark Electronics |
DUST CAP W/ CHAIN, SIZE 24, PLUG CONN | element14 |
Connection angle: 180 ° | Conrad |
Protection Cover Assembly with Chain 24 Shell Size Aluminum | Avnet Abacus |
CONN CAP PLUG SZ 24 SLVR | Future Electronics |
DEUTSCH Automotive | RS Americas |
DUST CAP, 24SZ, PLG, AL, LANYARD, HD30 Protection & Strain Relief Accessory Type: Dust Cap Strain Relief: Without Primary Product Material: Aluminum Number of Positions: 47 35 33 31 18 19 16 14 9 7 29 23 21 Operating Temperature (Max): 125 °C Dust Cap Without | Plug Protective Cap - Deutsch Hd30 | Part Number: HDC34-24 | Internal Number: HDC34-24 | Alias Number: $$HDC34-24 | Aluminum | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a HDC34-24?
Additional datasheets, footprints and schematics for HDC34-24 are listed on our Part Details page. You can also find images and similar parts to HDC34-24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HDC34-24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HDC34-24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HDC34-24 fall under?
The HDC34-24 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to HDC34-24 when available in the Automotive Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HDC34-24 you can contact the distributor directly for product support, shipping queries etc.
Is the HDC34-24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HDC34-24 have stock available?
Authorised distributors including TTI Europe, Boersig, Newark Electronics, element14 and Farnell have stock available or on a lead time for HDC34-24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HDC34-24 often in real-time on the comparison pages.
What if I can't find stock of HDC34-24?
You can fill out our help required form which you can use to request a quote for HDC34-24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.