Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$187.86
Distributor | Stock | ||
---|---|---|---|
Newark
from US$229.64
|
2
in stock
|
Buy Now | |
Heilind Electronics
from US$240.00
|
6
in stock
|
Buy Now | |
Rapid Electronics
from US$248.13
|
3
in stock
|
Buy Now | |
Chip One Stop
from US$252.00
|
2
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$240.00
|
2
in stock
|
Buy Now | |
Farnell
from US$240.79
|
2
in stock
|
Buy Now | |
Distrelec
from US$233.47
|
1
in stock
|
Buy Now | |
Avnet America
from US$187.86
|
-
|
Buy Now | |
RS Americas
from US$342.61
|
-
|
Buy Now | |
element14
from US$230.94
|
-
|
Buy Now | |
Boersig
from US$255.76
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Ratchet Configuration | Operator Releasable & Adjustable |
---|---|
Crimp Form-Wire Barrel Type | Open Barrel - F Crimp |
Specification Type | TE Product Specification (114-) |
Tool Grade | Commercial Crimp Tooling |
Certification | Upon Request for Fee |
Power Type | Manual, Battery, Electric |
Tool Type | Standard Die Envelope (SDE) Die Set |
Die Sets Type | Removable/Interchangeable |
PROCRIMP DIE MINI UNIV MNL | Heilind Electronics |
Punches&Dies PROCRIMP DIE MINI UNIV MNL | Rapid Electronics |
Punches & Dies Procrimp Die Mini Univ Mnl |Amp Te Connectivity 90760-2 | Newark Electronics |
CRIMP TOOL DIES | Farnell |
TE Connectivity - AMP Crimp Tool PROCRIMP DIE MINI UNIV MNL | Distrelec |
Specialty Hand Tools Easier On The Hand And Precise On The Crimp | Avnet America |
PROCRIMP DIE MINI UNIV MNL | TE Connectivity 90760-2 | RS Americas |
DIE, MINI U/MNL, MINI CPC | element14 |
Where can I find additional details, specifications and documents for a 90760-2?
Additional datasheets, footprints and schematics for 90760-2 are listed on our Part Details page. You can also find images and similar parts to 90760-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 90760-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 90760-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 90760-2 fall under?
The 90760-2 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 90760-2 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 90760-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 90760-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 90760-2 have stock available?
Authorised distributors including Heilind Electronics, Rapid Electronics, Newark Electronics, Chip One Stop and Heilind Electronics Asia have stock available or on a lead time for 90760-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 90760-2 often in real-time on the comparison pages.
What if I can't find stock of 90760-2?
You can fill out our help required form which you can use to request a quote for 90760-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.