Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.81
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.46
|
200
in stock
|
Buy Now | |
element14
from US$4.35
|
138
in stock
|
Buy Now | |
Farnell
from US$2.44
|
138
in stock
|
Buy Now | |
TE Store
from US$1.81
|
79
in stock
|
Buy Now | |
Rapid Electronics
from US$4.00
|
70
in stock
|
Buy Now | |
Distrelec
from US$3.68
|
60
in stock
|
Buy Now | |
RS Americas
from US$2.87
|
29
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.40
|
20
in stock
|
Buy Now | |
Conrad
from US$6.52
|
18
in stock
|
Buy Now | |
Newark Electronics
from US$3.50
|
10
in stock
|
Buy Now | |
Chip One Stop
from US$3.97
|
10
in stock
|
Buy Now | |
Heilind Electronics
from US$2.88
|
1
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.88
|
1
in stock
|
Buy Now | |
Future Electronics
from US$2.00
|
-
|
Buy Now | |
Avnet America
from US$1.98
|
-
|
Buy Now | |
Boersig
from US$2.81
|
-
|
Buy Now | |
TTI Europe
from US$2.12
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Red |
---|---|
Body Material | PBT GF |
Connector Code | 1 |
Cable Exit Angle | 180° |
Number of Rows | 2 |
Number of Positions | 8 |
Mating Pin Diameter | .059in, 1.5mm |
Length | 1.126in, 28.6mm |
Width | 1.872in, 47.55mm |
Height | 26.65mm, 1.049in |
Nominal Voltage Architecture | 48V, 125V, 90V, 80V, 42V, 24V, 12V, 240V |
Operating Voltage | 250VDC |
Centerline (Pitch) | .177in, 4.5mm |
Degree of Protection | IP67 |
UL Flammability Rating | UL 94-HB |
Terminal Position Assurance | Yes |
Polarized | Yes |
Mounting Feature | Without |
Serviceable | Yes |
Connector Position Assurance Capable | Yes |
Packaging Method | Package |
Packaging Quantity | 250 |
Sealable | Yes |
Row-to-Row Spacing | .209in, 5.3mm |
Strain Relief | Add By Accessory |
Connector Style | Housing for male terminals |
Connector System | Wire-to-Wire |
Primary Locking Feature | Integrated in Housing |
Hybrid Connector | No |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
Ampseal 16 8 way receptacle housing | RS |
CONNECTOR HOUSING, RCPT, 8POS, 4.5MM | element14 |
AS 16, 8P CAP ASSY, KEY 1 Connector & Housing Type: Housing for Male Terminals Mating Pin Diameter: 1.5 mm Mating Pin Diameter: .059 in Connector System: Wire-to-Wire Number of Positions: 8 Housing for Male Terminals 1.5 mm .059" Wire-to-Wire | Ampseal 16 Housing | Part Number: 776495-1 | Internal Number: 776495-1 | TE Connectivity | TE Store |
Automotive Connectors AS 16 8P CAP ASSY KEY 1 | Rapid Electronics |
TE Connectivity - AMP Housing AS 16 8P CAP ASSY KEY 1 | Distrelec |
Connector, 16 Cap Assembly, 8 Position, 14-18 AWG, Red, AmpSeal Series | TE Connectivity 776495-1 | RS Americas |
Content: 1 pc(s) | Conrad |
Automotive Connectors As 16, 8P Cap Assy, Key 1 |Amp Te Connectivity 776495-1 | Newark Electronics |
AS 16, 8P CAP ASSY, KEY 1 | Heilind Electronics |
AMPSEAL 8 Position Locking Ramp Straight Receptacle Housing Male Pin | Future Electronics |
Conn Housing RCP 8 POS 4.5mm Crimp ST Cable Mount | Avnet America |
MISCELLANEOUS CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 776495-1?
Additional datasheets, footprints and schematics for 776495-1 are listed on our Part Details page. You can also find images and similar parts to 776495-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 776495-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 776495-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 776495-1 fall under?
The 776495-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 776495-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 776495-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 776495-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 776495-1 have stock available?
Authorised distributors including RS, element14, Farnell, TE Store and Rapid Electronics have stock available or on a lead time for 776495-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 776495-1 often in real-time on the comparison pages.
What if I can't find stock of 776495-1?
You can fill out our help required form which you can use to request a quote for 776495-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.