Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Terminal & Splice Type | Pin |
---|---|
Typical Current Rating | 13A |
Mating Pin Diameter | 1.588mm, .0625in |
Interface Plating | Nickel (Ni) |
Crimp Type | F-Crimp |
Wire Size Search | 1.5mm², 15AWG, 1.25mm², 1.4mm², 1mm², 14AWG, 16AWG, .75mm², .85mm², 1.3mm², 2mm², 17AWG, 18AWG |
Wire Insulation Diameter | 1.95 – 3.93mm, .077 – .155in |
Wire Size | 18 – 14AWG, .8 – 2mm² |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Sealable | No |
Primary Locking Feature | Clean Body |
Wire Type | Copper |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
Pin Contact Wire To Wire Nicke |Te Connectivity 776298-2 | Newark Electronics |
Where can I find additional details, specifications and documents for a 776298-2?
Additional datasheets, footprints and schematics for 776298-2 are listed on our Part Details page. You can also find images and similar parts to 776298-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 776298-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 776298-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 776298-2 fall under?
The 776298-2 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 776298-2 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 776298-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 776298-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 776298-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Power and Signal Group have stock available or on a lead time for 776298-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 776298-2 often in real-time on the comparison pages.
What if I can't find stock of 776298-2?
You can fill out our help required form which you can use to request a quote for 776298-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.