Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-1195524-5 |
Prices starting from US$171.44
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$217.97
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$283.50
|
2
in stock
|
Buy Now | |
Rapid Electronics
from US$399.86
|
2
in stock
|
Buy Now | |
Chip One Stop
from US$304.00
|
2
in stock
|
Buy Now | |
Avnet America
from US$229.12
|
-
|
Buy Now | |
Sager
from US$171.44
|
-
|
Buy Now | |
Farnell
from US$468.56
|
-
|
Buy Now |
Contact Type | Socket |
---|---|
Polarization (Bayonet Style) | C |
Connector Type | Jack |
Connector Style | Bayonet |
Product Type | Data Bus Component |
Connection Type | Solder |
Operating Temperature (Max) | 125°C |
Data Bus Components - Connectors Dk-621-0438-3S |Raychem Te Connectivity 704201-000 | Newark Electronics |
Data Bus Components-Connectors DK-621-0438-3S | Rapid Electronics |
Discrete Connector SKT ST | Avnet America |
Data Bus Components - Connectors DK-621-0438-3S | Sager |
Where can I find additional details, specifications and documents for a 704201-000?
Additional datasheets, footprints and schematics for 704201-000 are listed on our Part Details page. You can also find images and similar parts to 704201-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 704201-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 704201-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 704201-000 fall under?
The 704201-000 is listed under Cable Assemblies > Data Bus Components > Data Bus Connectors.
Can I view similar or alternative parts?
You can view similar parts to 704201-000 when available in the Data Bus Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 704201-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 704201-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 704201-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 704201-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 704201-000 often in real-time on the comparison pages.
What if I can't find stock of 704201-000?
You can fill out our help required form which you can use to request a quote for 704201-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.