Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
C99073-000,
4-1201238-5 |
Eyelet | Without |
---|---|
Number of Stubs | 1 |
Design | Without Internal Terminator but with Reverse Bus |
Cable Length | 6096mm, 240in |
Cable Type | 10613 (Double Optimized Shield Cable) |
Product Type | Data Bus Component |
Coupler Type | Ultra-Lightweight In-Line Microcoupler |
Connection Type | Solder |
Operating Temperature (Max) | 150°C |
Data Bus Components-Microcouplers | Rapid Electronics |
DATA BUS CONNECTORS | Farnell |
Data Bus Components | Avnet America |
Data Bus Components - Microcouplers D-500-L456-1-613-240 | Sager |
Where can I find additional details, specifications and documents for a C99073-000?
Additional datasheets, footprints and schematics for C99073-000 are listed on our Part Details page. You can also find images and similar parts to C99073-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C99073-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C99073-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C99073-000 fall under?
The C99073-000 is listed under Cable Assemblies > Data Bus Components > Data Bus Couplers.
Can I view similar or alternative parts?
You can view similar parts to C99073-000 when available in the Data Bus Couplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C99073-000 you can contact the distributor directly for product support, shipping queries etc.
Is the C99073-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C99073-000 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Avnet America and Sager have stock available or on a lead time for C99073-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C99073-000 often in real-time on the comparison pages.
What if I can't find stock of C99073-000?
You can fill out our help required form which you can use to request a quote for C99073-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.