Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
503123-000,
1-1193787-5 |
Prices starting from US$89.36
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$98.09
|
79
in stock
|
Buy Now | |
TTI Europe
from US$89.36
|
510
in stock
|
Buy Now | |
Rapid Electronics
from US$125.13
|
118
in stock
|
Buy Now | |
Heilind Electronics
from US$195.02
|
42
in stock
|
Buy Now | |
Newark Electronics
from US$182.99
|
39
in stock
|
Buy Now | |
Chip One Stop
from US$180.00
|
39
in stock
|
Buy Now | |
Farnell
from US$204.61
|
32
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$195.02
|
14
in stock
|
Buy Now | |
Avnet America
from US$154.18
|
-
|
Buy Now | |
Boersig
from US$187.75
|
-
|
Buy Now | |
Sager
from US$95.11
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Type | Socket |
---|---|
Product Type | Data Bus Component |
Connector Type | Jack |
Connector Style | Threaded |
Connection Type | Solder |
Operating Temperature (Max) | 125°C |
Standard Circular Connector DK-621-0412-S | Rapid Electronics |
Cross Referenced to TE CNTY RAYCHEM - Part: RYCDK-621-0412-S | Heilind Electronics |
Standard Circular Connector Dk-621-0412-S Rohs Compliant: No |Raychem Te Connectivity 503123-000 | Newark Electronics |
DATA BUS CONNECTORS | Farnell |
Discrete Connector SKT ST | Avnet America |
Data Bus Components - Connectors DATABUS | Sager |
MISCELLANEOUS CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 503123-000?
Additional datasheets, footprints and schematics for 503123-000 are listed on our Part Details page. You can also find images and similar parts to 503123-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 503123-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 503123-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 503123-000 fall under?
The 503123-000 is listed under Cable Assemblies > Data Bus Components > Data Bus Connectors.
Can I view similar or alternative parts?
You can view similar parts to 503123-000 when available in the Data Bus Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 503123-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 503123-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 503123-000 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Distrelec, Heilind Electronics and Newark Electronics have stock available or on a lead time for 503123-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 503123-000 often in real-time on the comparison pages.
What if I can't find stock of 503123-000?
You can fill out our help required form which you can use to request a quote for 503123-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.