Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
390299-000,
3-1192930-5 |
Prices starting from US$196.00
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$252.22
|
836
in stock
|
Buy Now | |
Newark Electronics
from US$295.25
|
836
in stock
|
Buy Now | |
Rapid Electronics
from US$311.57
|
836
in stock
|
Buy Now | |
Chip One Stop
from US$196.00
|
836
in stock
|
Buy Now | |
Farnell
from US$490.12
|
669
in stock
|
Buy Now | |
Heilind Electronics
from US$333.16
|
82
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$333.16
|
27
in stock
|
Buy Now | |
Avnet America
from US$263.40
|
-
|
Buy Now | |
Avnet Asia
from US$344.17
|
-
|
Buy Now | |
TTI Europe
from US$231.71
|
-
|
Buy Now | |
Sager
from US$197.10
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Type | Pin |
---|---|
Polarization (Bayonet Style) | D |
Product Type | Data Bus Component |
Connector Style | Bayonet |
Connector Type | Plug |
Connection Type | Solder |
Operating Temperature (Max) | 125°C |
Rf Connectors/Coaxial Connectors Dk-621-0439-4P Rohs Compliant: No |Raychem Te Connectivity 390299-000 | Newark Electronics |
RF Connectors/Coaxial Connectors DK-621-0439-4P | Rapid Electronics |
DATA BUS CONNECTORS | Farnell |
Cross Referenced to TE CNTY RAYCHEM - Part: RYCDK-621-0439-4P | Heilind Electronics |
Conn Triaxial PL Solder ST Cable Mount | Avnet America |
Data Bus Components - Connectors PLUG/PIN POLARITY D DATA BUS CONNECTOR | Sager |
Where can I find additional details, specifications and documents for a 390299-000?
Additional datasheets, footprints and schematics for 390299-000 are listed on our Part Details page. You can also find images and similar parts to 390299-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 390299-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 390299-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 390299-000 fall under?
The 390299-000 is listed under Cable Assemblies > Data Bus Components > Data Bus Connectors.
Can I view similar or alternative parts?
You can view similar parts to 390299-000 when available in the Data Bus Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 390299-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 390299-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 390299-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 390299-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 390299-000 often in real-time on the comparison pages.
What if I can't find stock of 390299-000?
You can fill out our help required form which you can use to request a quote for 390299-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.