Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
042871-000,
9-1190328-1 |
Prices starting from US$179.00
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$265.65
|
140
in stock
|
Buy Now | |
Newark Electronics
from US$291.10
|
140
in stock
|
Buy Now | |
Rapid Electronics
from US$328.38
|
140
in stock
|
Buy Now | |
Chip One Stop
from US$179.00
|
140
in stock
|
Buy Now | |
Farnell
from US$516.61
|
112
in stock
|
Buy Now | |
Heilind Electronics
from US$299.88
|
7
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$299.88
|
2
in stock
|
Buy Now | |
Avnet America
from US$240.63
|
-
|
Buy Now | |
Sager
from US$180.05
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Type | Pin |
---|---|
Polarization (Bayonet Style) | D |
Connector Type | Jack |
Product Type | Data Bus Component |
Connector Style | Bayonet |
Connection Type | Solder |
Operating Temperature (Max) | 125°C |
Data Bus Components - Connectors Dk-621-0440-4P |Raychem Te Connectivity 042871-000 | Newark Electronics |
Data Bus Components-Connectors PIN JACK 1P MALE | Rapid Electronics |
DATA BUS CONNECTORS | Farnell |
Cross Referenced to TE CNTY RAYCHEM - Part: RYCDK-621-0440-4P JACK D DATABUS D PIN CON | Heilind Electronics |
Discrete Connector PIN ST | Avnet America |
Data Bus Components - Connectors PIN JACK 1P MALE | Sager |
Where can I find additional details, specifications and documents for a 042871-000?
Additional datasheets, footprints and schematics for 042871-000 are listed on our Part Details page. You can also find images and similar parts to 042871-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 042871-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 042871-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 042871-000 fall under?
The 042871-000 is listed under Cable Assemblies > Data Bus Components > Data Bus Connectors.
Can I view similar or alternative parts?
You can view similar parts to 042871-000 when available in the Data Bus Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 042871-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 042871-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 042871-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 042871-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 042871-000 often in real-time on the comparison pages.
What if I can't find stock of 042871-000?
You can fill out our help required form which you can use to request a quote for 042871-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.