Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
143981-000,
9-1191040-2 |
Contact Type | Socket |
---|---|
Polarization (Bayonet Style) | A |
Connector Style | Bayonet |
Product Type | Data Bus Component |
Connector Type | Jack |
Connection Type | Solder |
Operating Temperature (Max) | 125°C |
Data Bus Components - Connectors Dk-621-0434-1S |Raychem Te Connectivity 143981-000 | Newark Electronics |
Conn Discrete Connector PL Solder ST Cable Mount | Avnet America |
Data Bus Components - Connectors DATABUS | Sager |
Where can I find additional details, specifications and documents for a 143981-000?
Additional datasheets, footprints and schematics for 143981-000 are listed on our Part Details page. You can also find images and similar parts to 143981-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 143981-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 143981-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 143981-000 fall under?
The 143981-000 is listed under Cable Assemblies > Data Bus Components > Data Bus Connectors.
Can I view similar or alternative parts?
You can view similar parts to 143981-000 when available in the Data Bus Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 143981-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 143981-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 143981-000 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Distrelec, Avnet America and Sager have stock available or on a lead time for 143981-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 143981-000 often in real-time on the comparison pages.
What if I can't find stock of 143981-000?
You can fill out our help required form which you can use to request a quote for 143981-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.