CB0724-000 Data Bus Components by TE Connectivity

D-500-L457-4-612-240

Status: Active
Series: -
RoHS: Unknown
Aliases: CB0724-000
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1,259.72

Distributor Stock
Logo for Farnell
Farnell
from US$1,480.12
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$1,259.72
-
Buy Now
Logo for Sager
Sager
from US$1,401.17
-
Buy Now

Specifications

Design With Internal Terminator
Number of Stubs 4
Eyelet Without
Cable Length 6096mm, 240in
Space-Grade No
Product Type Data Bus Component
Coupler Type Ultra-Lightweight In-Line Microcoupler
Cable Type 10612 (Single Optimized Shield Cable)
Connection Type Solder
Operating Temperature (Max) 150°C


Alternative Descriptions

DATABUS HARNESSES | Avnet America
Data Bus Components - Connectors D-500-L457-4-612-240 | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CB0724-000?

Additional datasheets, footprints and schematics for CB0724-000 are listed on our Part Details page. You can also find images and similar parts to CB0724-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CB0724-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CB0724-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CB0724-000 fall under?

The CB0724-000 is listed under Cable Assemblies > Data Bus Components > Data Bus Couplers.

Can I view similar or alternative parts?

You can view similar parts to CB0724-000 when available in the Data Bus Couplers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CB0724-000 you can contact the distributor directly for product support, shipping queries etc.

Is the CB0724-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CB0724-000 have stock available?

Authorised distributors including Avnet America, Sager and Farnell have stock available or on a lead time for CB0724-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CB0724-000 often in real-time on the comparison pages.

What if I can't find stock of CB0724-000?

You can fill out our help required form which you can use to request a quote for CB0724-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay