A63529-000 Data Bus Components by TE Connectivity

D-500-L455-5-613-120

Status: Active
Series: -
RoHS: Unknown
Aliases: A63529-000,
1201662-6
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1,425.31

Distributor Stock
Logo for Avnet America
Avnet America
from US$1,425.31
-
Buy Now
Logo for Sager
Sager
from US$1,585.35
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Number of Stubs 5
Eyelet Without
Design Without Internal Terminator
Cable Length 3048mm, 120in
Cable Type 10613 (Double Optimized Shield Cable)
Product Type Data Bus Component
Coupler Type Ultra-Lightweight In-Line Microcoupler
Connection Type Solder
Operating Temperature (Max) 150°C


Alternative Descriptions

Data Bus Components - Microcouplers D-500-L455-5-613-120 | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a A63529-000?

Additional datasheets, footprints and schematics for A63529-000 are listed on our Part Details page. You can also find images and similar parts to A63529-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for A63529-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A63529-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does A63529-000 fall under?

The A63529-000 is listed under Cable Assemblies > Data Bus Components > Data Bus Couplers.

Can I view similar or alternative parts?

You can view similar parts to A63529-000 when available in the Data Bus Couplers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the A63529-000 you can contact the distributor directly for product support, shipping queries etc.

Is the A63529-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for A63529-000 have stock available?

Authorised distributors including Avnet America, Sager and Avnet Abacus have stock available or on a lead time for A63529-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for A63529-000 often in real-time on the comparison pages.

What if I can't find stock of A63529-000?

You can fill out our help required form which you can use to request a quote for A63529-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay