Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
D84971-000,
8-1201163-2 |
Design | Without Internal Terminator |
---|---|
Eyelet | Without |
Number of Stubs | 1 |
Cable Length | 120in, 3048mm |
Cable Type | 10612 (Single Optimized Shield Cable) |
Product Type | Data Bus Component |
Coupler Type | Ultra-Lightweight In-Line Microcoupler |
Connection Type | Solder |
Operating Temperature (Max) | 150°C |
D-500-L455-1-612-120 |Raychem Te Connectivity D84971-000 | Newark Electronics |
Data Bus Components | Avnet America |
Data Bus Components - Microcouplers MICROCOUPLER 120in BLK | Sager |
Where can I find additional details, specifications and documents for a D84971-000?
Additional datasheets, footprints and schematics for D84971-000 are listed on our Part Details page. You can also find images and similar parts to D84971-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D84971-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D84971-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D84971-000 fall under?
The D84971-000 is listed under Cable Assemblies > Data Bus Components > Data Bus Couplers.
Can I view similar or alternative parts?
You can view similar parts to D84971-000 when available in the Data Bus Couplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D84971-000 you can contact the distributor directly for product support, shipping queries etc.
Is the D84971-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D84971-000 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Sager and Farnell have stock available or on a lead time for D84971-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D84971-000 often in real-time on the comparison pages.
What if I can't find stock of D84971-000?
You can fill out our help required form which you can use to request a quote for D84971-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.