Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CR8249-000 |
Number of Stubs | 2 |
---|---|
Design | Without Internal Terminator |
Eyelet | Without |
Cable Length | 120in, 3048mm |
Product Type | Data Bus Component |
Cable Type | 10612 (Single Optimized Shield Cable) |
Connection Type | Solder |
Operating Temperature (Max) | 150°C |
D-500-L455-2-612-120 |Raychem Te Connectivity CR8249-000 | Newark Electronics |
Data Bus Components - Microcouplers D-500-L455-2-612-120 | Sager |
Where can I find additional details, specifications and documents for a CR8249-000?
Additional datasheets, footprints and schematics for CR8249-000 are listed on our Part Details page. You can also find images and similar parts to CR8249-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CR8249-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CR8249-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CR8249-000 fall under?
The CR8249-000 is listed under Cable Assemblies > Data Bus Components > Data Bus Couplers.
Can I view similar or alternative parts?
You can view similar parts to CR8249-000 when available in the Data Bus Couplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CR8249-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CR8249-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CR8249-000 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Sager and Farnell have stock available or on a lead time for CR8249-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CR8249-000 often in real-time on the comparison pages.
What if I can't find stock of CR8249-000?
You can fill out our help required form which you can use to request a quote for CR8249-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.