Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CN5185-000 |
Eyelet | Without |
---|---|
Number of Stubs | 1 |
Design | Without Internal Terminator but with Reverse Bus |
Cable Length | 120in, 3048mm |
Product Type | Data Bus Component |
Coupler Type | Ultra-Lightweight In-Line Microcoupler |
Cable Type | 10612 (Single Optimized Shield Cable) |
Connection Type | Solder |
Operating Temperature (Max) | 150°C |
Data Bus Components - Connectors D-500-L456-1-612-120 | Sager |
Where can I find additional details, specifications and documents for a CN5185-000?
Additional datasheets, footprints and schematics for CN5185-000 are listed on our Part Details page. You can also find images and similar parts to CN5185-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CN5185-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CN5185-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CN5185-000 fall under?
The CN5185-000 is listed under Cable Assemblies > Data Bus Components > Data Bus Couplers.
Can I view similar or alternative parts?
You can view similar parts to CN5185-000 when available in the Data Bus Couplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CN5185-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CN5185-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CN5185-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for CN5185-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CN5185-000 often in real-time on the comparison pages.
What if I can't find stock of CN5185-000?
You can fill out our help required form which you can use to request a quote for CN5185-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.