Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
3-1195856-0,
750984-004 |
Jacket Color | White |
---|---|
Shield Material | Tin-Plated Copper |
Jacket Material | Radiation-Crosslinked, Modified ETFE |
Conductor Material | Silver-Plated High Strength Copper |
Wire Size | 24AWG, .2047mm² |
Overall Outside Diameter | 3.28mm, .129in |
Cable Dielectric Diameter | .048in, 1.22mm |
Wire Diameter | .64mm, .025in |
Impedance | 77Ω |
Capacitance | 30pF/ft |
Cable Style | Twisted Pair |
Cable Type | Cheminax |
Product Type | Cable |
Product Classification | Cable - Coaxial |
Operating Temperature Range | -85 – 392°F, -65 – 200°C |
AMP750984-004 | Avnet America |
10612-24-9, 77 OHM, AWG 24 | TTI Europe |
Multi-Conductor Cables 77 Ohm 24 AWG PRICE PER FT | Sager |
Where can I find additional details, specifications and documents for a 750984-004?
Additional datasheets, footprints and schematics for 750984-004 are listed on our Part Details page. You can also find images and similar parts to 750984-004 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 750984-004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 750984-004 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 750984-004 fall under?
The 750984-004 is listed under Wire & Cable > High Speed Digital & Data Cable.
Can I view similar or alternative parts?
You can view similar parts to 750984-004 when available in the High Speed Digital & Data Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 750984-004 you can contact the distributor directly for product support, shipping queries etc.
Is the 750984-004 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 750984-004 have stock available?
Authorised distributors including Avnet America, TTI Europe, Sager, Avnet Asia and Avnet Abacus have stock available or on a lead time for 750984-004.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 750984-004 often in real-time on the comparison pages.
What if I can't find stock of 750984-004?
You can fill out our help required form which you can use to request a quote for 750984-004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.