Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.05
|
3,115
in stock
|
Buy Now | |
element14
from US$0.58
|
65,891
in stock
|
Buy Now | |
Newark Electronics
from US$0.71
|
39,922
in stock
|
Buy Now | |
RS Americas
from US$0.71
|
23,038
in stock
|
Buy Now | |
Avnet America
from US$0.50
|
21,849
in stock
|
Buy Now | |
Future Electronics
from US$0.62
|
20,000
in stock
|
Buy Now | |
Farnell
from US$0.66
|
19,141
in stock
|
Buy Now | |
TE Store
from US$1.22
|
15,326
in stock
|
Buy Now | |
Heilind Electronics
from US$0.98
|
12,354
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.98
|
2,059
in stock
|
Buy Now | |
Chip One Stop
from US$0.76
|
1,454
in stock
|
Buy Now | |
Distrelec
from US$0.77
|
1,454
in stock
|
Buy Now | |
Sager
from US$0.66
|
1,370
in stock
|
Buy Now | |
Conrad
from US$1.38
|
93
in stock
|
Buy Now | |
Boersig
from US$0.70
|
-
|
Buy Now | |
TTI Europe
from US$0.67
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Carlton-Bates
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Underplate Material Thickness | 30µin, .76µm |
---|---|
Contact Base Material | Brass |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Termination Area Plating Thickness | 1.27µm, 50µin |
Contact Current Rating (Max) | 13A |
Contact Termination Area Plating Finish | Matte |
Contact Size | 16 |
Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
Contact Type | Socket |
Accepts Wire Insulation Diameter Range | 2.79 – 3.81mm, .11 – .15in |
Mating Pin Diameter | 1.57mm, .062in |
Wire Size | 18 – 14AWG, .8 – 2mm² |
Test Current | 13A |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
Comment | Gold-plated contacts should not be mated with tin or silver plated contacts., Contacts can only be used in Metrimate, Series 1 (Arr. 23-24), Series 4 (Arr. 23-13M, 23-16M, 23-22M), and VDE connectors. |
Wire/Cable Type | Discrete Wire |
For Use With | CPC Connectors, M Series Connectors |
Packaging Method | Carton, Loose Piece |
Packaging Quantity | 1000 |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -55 – 90°C, -67 – 194°F |
CIRCULAR CONTACT, SKT, 18-14AWG, CRIMP | element14 |
Circular Contact Socket, 18-14Awg, Crimp | Newark Electronics |
Contact Socket 16 Brass Signal Gold (30) over Nickel (50) 18-14 AWG | TE Connectivity 66601-2 | RS Americas |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
MultiMate Type III+ Series 18-14 AWG Discrete Wire Crimp Signal Socket Assembly | Future Electronics |
III+ SKT,18-14,30AU/FL,LP Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Tin Contact Retention Within Housing: With Contact Size: Size 16 Socket Gold Tin With | Pin And Socket Contacts & Type Iii & Lp | Part Number: 66601-2 | Internal Number: 66601-2 | TE Connectivity | TE Store |
III SKT18-1430AU/FLLP | Heilind Electronics |
Contact Crimp Socket 18-14AWG Multimate | RS |
TE Connectivity - AMP Power Contact III+ SKT18-1430AU/FLLP | Distrelec |
Standard Circular Contacts CONTACT 18-14AWG | Sager |
AWG: 18 - 14 | Conrad |
III+ SKT,18-14,30AU-FL,LP | Power and Signal Group |
AMP Type III+ 66601-2 Socket Contact, Crimp Contact, 18 AWG Min, 14 AWG Max, 1.57 mm, No. 16, 13A | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | Multimate Type III+ Series |
RoHS: | Unknown |
Product Range | Multimate Type III+ Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 14AWG |
Wire Size AWG Min | 18AWG |
For Use With | M Series CPC Connectors |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Contact Size | 16 |
Contact Termination | Crimp |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Where can I find additional details, specifications and documents for a 66601-2?
Additional datasheets, footprints and schematics for 66601-2 are listed on our Part Details page. You can also find images and similar parts to 66601-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66601-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66601-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66601-2 fall under?
The 66601-2 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66601-2 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66601-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 66601-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66601-2 have stock available?
Authorised distributors including element14, Newark Electronics, RS Americas, Avnet America and Future Electronics have stock available or on a lead time for 66601-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66601-2 often in real-time on the comparison pages.
What if I can't find stock of 66601-2?
You can fill out our help required form which you can use to request a quote for 66601-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.