Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-0066598-2,
A17719-000 |
Prices starting from US$0.58
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.93
|
4,384
in stock
|
Buy Now | |
Heilind Electronics
from US$0.89
|
72,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.89
|
14,400
in stock
|
Buy Now | |
TE Store
from US$1.81
|
13,140
in stock
|
Buy Now | |
element14
from US$0.90
|
5,478
in stock
|
Buy Now | |
Farnell
from US$0.86
|
5,478
in stock
|
Buy Now | |
Newark Electronics
from US$1.12
|
682
in stock
|
Buy Now | |
Future Electronics
from US$0.72
|
-
|
Buy Now | |
Avnet America
from US$0.81
|
-
|
Buy Now | |
RS Americas
from US$1.02
|
-
|
Buy Now | |
Boersig
from US$0.76
|
-
|
Buy Now | |
TTI Europe
from US$0.58
|
-
|
Buy Now | |
Sager
from US$0.75
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Underplate Material Thickness | 30µin, .76µm |
---|---|
Contact Underplating Material | Nickel |
Contact Termination Area Plating Thickness | 50µin, 1.27µm |
Contact Mating Area Plating Thickness | 30µin, .76µm |
Contact Type | Socket |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 13A |
Contact Size | 16 |
Contact Base Material | Brass |
Contact Mating Area Plating Material | Gold |
Contact Termination Area Plating Material | Tin |
Contact Termination Area Plating Finish | Matte |
Accepts Wire Insulation Diameter Range | 2.79 – 3.81mm, .11 – .15in |
Wire Size | .8 – 2mm², 18 – 14AWG |
Mating Pin Diameter | 1.57mm, .062in |
Test Current | 13A |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
Comment | Contacts can only be used in Metrimate, Series 1 (Arr. 23-24), Series 4 (Arr. 23-13M, 23-16M, 23-22M), and VDE connectors. |
Wire/Cable Type | Discrete Wire |
For Use With | M Series Connectors, CPC Connectors |
Packaging Quantity | 4000 |
Packaging Method | Reel |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -55 – 90°C, -67 – 194°F |
III SKT18-1430AU/FLSTRIP | Heilind Electronics |
III+ SKT,18-14,30AU/FL,STRIP Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Tin Contact Retention Within Housing: With Contact Size: Size 16 Socket Gold Tin With | Strip Pin And Socket Contacts & Type Iii | Part Number: 66598-2 | Internal Number: 66598-2 | Alias Number: A17719-000 | TE Connectivity | TE Store |
CIRCULAR CONTACT, SKT, 18-14AWG, CRIMP | element14 |
Contact female crimp 18-14AWG Multimate | RS |
Circular Contact, Skt, 18-14Awg, Crimp | Newark Electronics |
MultiMate Type III+ Series 18-14 AWG Discrete Wire Crimp Signal Socket Assembly | Future Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
TYPE III CONTACTS STR, III+ SKT,18-14,30AU/FL, STRIP, CPC Series 1 | TE Connectivity 66598-2 | RS Americas |
Standard Circular Contacts III+ SKT18-1430 Reel of 4000 | Sager |
III+ SKT,18-14,30AU-FL,STRIP | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | Multimate Type III+ Series |
RoHS: | Unknown |
Product Range | Multimate Type III+ Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 14AWG |
Wire Size AWG Min | 18AWG |
For Use With | AMP M Series CPC Connectors |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Contact Size | 16 |
Where can I find additional details, specifications and documents for a 66598-2?
Additional datasheets, footprints and schematics for 66598-2 are listed on our Part Details page. You can also find images and similar parts to 66598-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66598-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66598-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66598-2 fall under?
The 66598-2 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66598-2 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66598-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 66598-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66598-2 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, TE Store, element14 and Farnell have stock available or on a lead time for 66598-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66598-2 often in real-time on the comparison pages.
What if I can't find stock of 66598-2?
You can fill out our help required form which you can use to request a quote for 66598-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.