Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.52
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.52
|
5,290
in stock
|
Buy Now | |
Heilind Electronics
from US$0.80
|
33,000
in stock
|
Buy Now | |
TE Store
from US$1.58
|
18,356
in stock
|
Buy Now | |
Chip One Stop
from US$0.69
|
16,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.66
|
12,000
in stock
|
Buy Now | |
Avnet America
from US$0.66
|
12,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.80
|
7,700
in stock
|
Buy Now | |
element14
from US$1.04
|
5,512
in stock
|
Buy Now | |
Farnell
from US$0.92
|
5,512
in stock
|
Buy Now | |
Future Electronics
from US$0.63
|
-
|
Buy Now | |
RS Americas
from US$0.74
|
-
|
Buy Now | |
Boersig
from US$0.72
|
-
|
Buy Now | |
TTI Europe
from US$0.52
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Termination Area Plating Finish | Matte |
---|---|
Contact Underplating Material | Nickel |
Contact Mating Area Plating Thickness | 30µin, .76µm |
Contact Type | Socket |
Contact Current Rating (Max) | 13A |
Contact Termination Area Plating Thickness | 50µin, 1.27µm |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass |
Barrel Type | Open Barrel |
Contact Mating Area Plating Material | Gold |
Underplate Material Thickness | 30µin, .76µm |
Contact Termination Area Plating Material | Tin |
Contact Size | 16 |
Wire Size | .2 – .6mm², 24 – 20AWG |
Mating Pin Diameter | 1.57mm, .062in |
Accepts Wire Insulation Diameter Range | .06 – .12in, 1.52 – 3.05mm |
Test Current | 13A |
Color Code | Yellow |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
For Use With | CPC Series 1 and 4, Metrimate Drawer, G Series, Metrimate, M Series Connectors, Special M Series |
Wire/Cable Type | Discrete Wire |
Comment | Contacts can only be used in Metrimate, Series 1 (Arr. 23-24), Series 4 (Arr. 23-13M, 23-16M, 23-22M), and VDE connectors. |
Packaging Quantity | 4000 |
Packaging Method | Reel, Reverse Reel |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -55 – 90°C, -67 – 194°F |
III SKT24-2030AU/FLSTRIP | Heilind Electronics |
III+ SKT,24-20,30AU/FL,STRIP Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Tin Contact Retention Within Housing: With Contact Size: Size 16 Socket Gold Tin With | Strip Pin And Socket Contacts & Type Iii | Part Number: 66563-8 | Internal Number: 66563-8 | TE Connectivity | TE Store |
Product Range:Multimate Type Iii+ Series | Newark Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
CIRCULAR CONTACT SOCKET, 24-20AWG, CRIMP | element14 |
Multimate III,contact,skt,0.20-0.60mm² | RS |
CONN SOCKET 20-24AWG GOLD CRIMP | Future Electronics |
Type III+ PCB Conn Contact, Female, Crimp, Gold over Nickel Plating 20 to 24 AWG | TE Connectivity 66563-8 | RS Americas |
Where can I find additional details, specifications and documents for a 66563-8?
Additional datasheets, footprints and schematics for 66563-8 are listed on our Part Details page. You can also find images and similar parts to 66563-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66563-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66563-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66563-8 fall under?
The 66563-8 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66563-8 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66563-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 66563-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66563-8 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Chip One Stop, Newark Electronics and Avnet America have stock available or on a lead time for 66563-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66563-8 often in real-time on the comparison pages.
What if I can't find stock of 66563-8?
You can fill out our help required form which you can use to request a quote for 66563-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.