Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.66
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.66
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.19
|
4,264
in stock
|
Buy Now | |
element14
from US$1.19
|
4,264
in stock
|
Buy Now | |
Farnell
from US$1.36
|
4,264
in stock
|
Buy Now | |
Heilind Electronics
from US$1.39
|
2,647
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.39
|
617
in stock
|
Buy Now | |
RS Americas
from US$1.02
|
73
in stock
|
Buy Now | |
Avnet America
from US$1.01
|
-
|
Buy Now | |
TE Store
from US$1.70
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Base Material | Brass |
---|---|
Contact Mating Area Plating Material | Gold |
Contact Type | Pin |
Contact Termination Area Plating Thickness | 1.27µm, 50µin |
Contact Termination Area Plating Finish | Matte |
Contact Size | 16 |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | 13A |
Contact Mating Area Plating Thickness | .38µm, 15µin |
端子の下地めっきの材料 | Nickel |
Mating Pin Diameter | .062in, 1.57mm |
Accepts Wire Insulation Diameter Range | 1.02 – 1.52mm, .04 – .06in |
Wire Size | 30 – 26AWG, .05 – .15mm² |
Test Current | 13A |
Agency/Standard | UL, CSA |
UL File Number | E28476 |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
For Use With | CPC Connectors, M Series Connectors, G Series Connectors |
Comment | Overall insulation crimp diameter, including crimp barrel, must not exceed 3.18 [.125]., Insertion Tool No. 91002-1 (for Insulation Dia. 1.78 [.07] or less), No. 200893-2 (for Insulation Dia. .09 [2.29] max.) Extraction Tool No. 305183. |
Wire/Cable Type | Discrete Wire |
Packaging Method | Carton, Loose Piece |
Packaging Quantity | 1000 |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -55 – 90°C, -67 – 194°F |
Contact, Pin, 30-26Awg, Crimp | Newark Electronics |
CONTACT, PIN, 30-26AWG, CRIMP | element14 |
III PIN30-2615AU/FLLP | Heilind Electronics |
Contact Pin 16 Brass Signal Gold (30) over Nickel (50) 30-26 AWG Crimp | TE Connectivity 66429-3 | RS Americas |
ER - Contact | RS |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
III+ PIN,30-26,15AU/FL,LP Contact Type: Pin Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Tin Contact Retention Within Housing: With Contact Size: Size 16 Pin Gold Tin With | Pin And Socket Contacts & Type Iii & Lp | Part Number: 66429-3 | Internal Number: 66429-3 | TE Connectivity | TE Store |
III+ PIN,30-26,15AU-FL,LP | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | Multimate Type III+ Series |
RoHS: | Unknown |
Product Range | Multimate Type III+ Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 26AWG |
Contact Plating | Gold Plated Contacts |
Wire Size AWG Min | 30AWG |
Where can I find additional details, specifications and documents for a 66429-3?
Additional datasheets, footprints and schematics for 66429-3 are listed on our Part Details page. You can also find images and similar parts to 66429-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66429-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66429-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66429-3 fall under?
The 66429-3 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66429-3 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66429-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 66429-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66429-3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 66429-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66429-3 often in real-time on the comparison pages.
What if I can't find stock of 66429-3?
You can fill out our help required form which you can use to request a quote for 66429-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.