Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.31
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.67
|
12,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.71
|
12,000
in stock
|
Buy Now | |
RS Americas
from US$0.66
|
12,000
in stock
|
Buy Now | |
TE Store
from US$1.06
|
4,061
in stock
|
Buy Now | |
Newark Electronics
from US$0.74
|
-
|
Buy Now | |
Avnet America
from US$0.74
|
-
|
Buy Now | |
element14
from US$0.62
|
-
|
Buy Now | |
Boersig
from US$0.64
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
端子の下地めっきの材料 | Nickel |
---|---|
Contact Mating Area Plating Thickness | 15µin, .38µm |
Contact Termination Area Plating Thickness | 1.27µm, 50µin |
Contact Current Rating (Max) | 13A |
Contact Base Material | Brass |
Contact Mating Area Plating Material | Precious Metal |
Underplate Material Thickness | 30µin, .76µm |
Contact Type | Socket |
Contact Underplating Material | Nickel |
Contact Termination Area Plating Material | Tin |
Contact Size | 16 |
Mating Pin Diameter | .062in, 1.57mm |
Wire Size | .05 – .15mm², 30 – 26AWG |
Accepts Wire Insulation Diameter Range | 1.02 – 1.52mm, .04 – .06in |
Test Current | 13A |
Agency/Standard | CSA, UL |
UL File Number | E28476 |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
For Use With | G Series Connectors, CPC Connectors, M Series Connectors |
Wire/Cable Type | Discrete Wire |
Comment | Overall insulation crimp diameter, including crimp barrel, must not exceed 3.18 [.125]. |
Packaging Quantity | 4000 |
Packaging Method | Reel, Reverse Reel |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -55 – 90°C, -67 – 194°F |
Standard Circular Contacts TYPE III + SKT 30-26 | Rapid Electronics |
Type III+ PCB Connector Contact Female Crimp Gold over Nickel Plating | TE Connectivity 66424-7 | RS Americas |
III+ SKT,30-26,15AU/FL,STRIP Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Tin Contact Retention Within Housing: With Contact Size: Size 16 Socket Gold Tin With | Strip Pin And Socket Contacts & Type Iii | Part Number: 66424-7 | Internal Number: 66424-7 | TE Connectivity | TE Store |
Mini-Reel Of 66424-7 Iii+ Skt,30-26,15Au/Fl,strip Rohs Compliant: Yes |Amp Te Connectivity 66424-7 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
CONTACT, CRIMP, RECEPTACLE, 30-26AWG | Farnell |
Status: | Unknown |
---|---|
Series: | Type III+ Series |
RoHS: | Unknown |
Product Range | Type III+ Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 26AWG |
Contact Plating | Gold Plated Contacts |
For Use With | CPC M & G Series Connectors |
Wire Size AWG Min | 30AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Contact Size | 16 |
Contact Termination | Crimp |
Current Rating | 13A |
Where can I find additional details, specifications and documents for a 66424-7?
Additional datasheets, footprints and schematics for 66424-7 are listed on our Part Details page. You can also find images and similar parts to 66424-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66424-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66424-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66424-7 fall under?
The 66424-7 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66424-7 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66424-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 66424-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66424-7 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, RS Americas, TE Store and Newark Electronics have stock available or on a lead time for 66424-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66424-7 often in real-time on the comparison pages.
What if I can't find stock of 66424-7?
You can fill out our help required form which you can use to request a quote for 66424-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.