Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.51
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.67
|
6,420
in stock
|
Buy Now | |
element14
from US$1.53
|
22,483
in stock
|
Buy Now | |
Farnell
from US$1.07
|
21,789
in stock
|
Buy Now | |
Heilind Electronics
from US$1.50
|
9,981
in stock
|
Buy Now | |
RS Americas
from US$1.13
|
6,695
in stock
|
Buy Now | |
Newark Electronics
from US$1.17
|
5,977
in stock
|
Buy Now | |
TE Store
from US$2.29
|
5,213
in stock
|
Buy Now | |
Avnet America
from US$0.51
|
2,249
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.50
|
1,663
in stock
|
Buy Now | |
TTI Europe
from US$1.01
|
736
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.21
|
356
in stock
|
Buy Now | |
Sager
from US$1.11
|
309
in stock
|
Buy Now | |
Conrad
from US$1.41
|
141
in stock
|
Buy Now | |
Boersig
from US$1.02
|
11
in stock
|
Buy Now | |
Rapid Electronics
from US$1.34
|
3
in stock
|
Buy Now | |
Chip One Stop
from US$1.89
|
3
in stock
|
Buy Now | |
Future Electronics
from US$0.96
|
-
|
Buy Now | |
Distrelec
from US$1.13
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Carlton-Bates
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Termination Area Plating Finish | Matte |
---|---|
Contact Current Rating (Max) | 13A |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Brass |
端子の下地めっきの材料 | Nickel |
Underplate Material Thickness | 30µin, .76µm |
Contact Termination Area Plating Thickness | 50µin, 1.27µm |
Contact Underplating Material | Nickel |
Contact Type | Socket |
Contact Size | 16 |
Contact Termination Area Plating Material | Tin |
Wire Size | 18 – 14AWG, .8 – 2mm² |
Mating Pin Diameter | .062in, 1.57mm |
Accepts Wire Insulation Diameter Range | 2.03 – 2.54mm, .08 – .1in |
Test Current | 13A |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
Comment | Overall insulation crimp diameter, including crimp barrel, must not exceed 3.18 [.125]., Insertion Tool No. 91002-1 (for Insulation Dia. 1.78 [.07] or less), No. 200893-2 (for Insulation Dia. .09 [2.29] max.) Extraction Tool No. 305183. |
For Use With | G Series Connectors, CPC Connectors, M Series Connectors |
Wire/Cable Type | Discrete Wire |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece, Carton |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -55 – 90°C, -67 – 194°F |
CONTACT, SOCKET, 18-16AWG, CRIMP | element14 |
SOCKET ASSEMBLY LOOSE PIECE TYPE III | Heilind Electronics |
Contact Multimate Socket 16 Brass Signal Gold over Nickel 18-14 AWG, CPC Series | TE Connectivity 66360-4 | RS Americas |
Crimp contact, socket, type III+, size16 | RS |
Contact, Socket, 18-14Awg, Crimp | Newark Electronics |
SOCKET ASSEMBLY, LOOSE PIECE, TYPE III+ Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Tin Contact Retention Within Housing: With Contact Size: Size 16 Socket Gold Tin With | Pin And Socket Contacts & Type Iii & Lp | Part Number: 66360-4 | Internal Number: 66360-4 | TE Connectivity | TE Store |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
III+ SKT AWG18-14 30AU/FL | TTI Europe |
Contact | Transfer Multisort Elektronik |
Standard Circular Contacts GOLD SKT 18-14 BULK | Sager |
AWG: 18 - 14 | Conrad |
MULTIMATE Type III+ Series 18-14 AWG Discrete Wire Crimp Signal Socket Assembly | Future Electronics |
TE Connectivity - AMP Socket ASSEMBLY LOOSE PIECE TYPE III+ | Distrelec |
III+ SKT,18-14,30AU-FL,LP | Power and Signal Group |
Crimp Socket Contact Brass 14 AWG - 18 AWG | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Series | Type III+ |
---|---|
For Use With | G Series M Series CPC Connectors |
Contact Gender | Socket |
Contact Material | Brass |
Contact Plating | Gold |
Contact Termination | Crimp |
Wire Size AWG Min | 18AWG |
Where can I find additional details, specifications and documents for a 66360-4?
Additional datasheets, footprints and schematics for 66360-4 are listed on our Part Details page. You can also find images and similar parts to 66360-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66360-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66360-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66360-4 fall under?
The 66360-4 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66360-4 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66360-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 66360-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66360-4 have stock available?
Authorised distributors including element14, Farnell, Heilind Electronics, RS Americas and RS have stock available or on a lead time for 66360-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66360-4 often in real-time on the comparison pages.
What if I can't find stock of 66360-4?
You can fill out our help required form which you can use to request a quote for 66360-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.