Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.12
|
20,552
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
20,552
in stock
|
Buy Now | |
element14
from US$0.15
|
20,552
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.13
|
5,450
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
Boersig
from US$0.11
|
-
|
Buy Now | |
Sager
from US$0.08
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Typical Current Rating | 7.7A |
---|---|
Contact Termination Area Plating Material | Tin (Sn) |
Mating Tab Width | .025in, .64mm |
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Mating Tab Thickness | .64mm, .025in |
Interface Plating | Tin (Sn) |
Wire Insulation Diameter | .5 – .75mm, .055 – .083in |
Wire Size Search | .6mm², 18AWG, .5mm², 19AWG, .75mm², .85mm², 1mm² |
Wire Size | .5 – 1mm² |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Package |
Packaging Quantity | 7000 |
Sealable | No |
Wire Type | Copper |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -40 – 125°F, -40 – 125°C |
Automotive Contact, Socket, 18Awg, Crimp Rohs Compliant: Yes |Amp Te Connectivity 638551-1 | Newark Electronics |
AUTOMOTIVE CONTACT, SOCKET, 18AWG, CRIMP | element14 |
Contact | Transfer Multisort Elektronik |
Contact SKT Crimp ST Cable Mount Reel | Avnet America |
Automotive Connectors CONT FEM 0.64MM Reel of 7000 | Sager |
Where can I find additional details, specifications and documents for a 638551-1?
Additional datasheets, footprints and schematics for 638551-1 are listed on our Part Details page. You can also find images and similar parts to 638551-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 638551-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 638551-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 638551-1 fall under?
The 638551-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 638551-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 638551-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 638551-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 638551-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Avnet America have stock available or on a lead time for 638551-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 638551-1 often in real-time on the comparison pages.
What if I can't find stock of 638551-1?
You can fill out our help required form which you can use to request a quote for 638551-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.