1326042-1 Part Information

Details for 1326042-1 by TE Connectivity

Connectors>Automotive, Truck, Bus, & Off-Road Connectors>Automotive, Truck, Bus, & Off-Road Housings

Part Downloads

Featured content from Farnell

Part Specifications

Color Black
Body Material Other
Number of Rows 2
Number of Positions 26
Mating Tab Width .025in, .64mm
Width .311in, 7.9mm
Length 1.323in, 33.7mm
Height 20.4mm, .8031in
Centerline (Pitch) .1in, 2.54mm
Agency/Standard USCAR-2
UL Flammability Rating UL 94-HB
Polarized No
Terminal Position Assurance No
Mounting Feature Without
Circuit Application Signal
Serviceable No
Connector Position Assurance Capable No
Packaging Quantity 50
Packaging Method Package
Sealable No
Hybrid Connector No
Strain Relief No
Connector System Wire-to-Wire
Row-to-Row Spacing 5.9mm, .232in
Connector Style Housing for female terminals
RoHS Compliant ELV Compliant Not reviewed for solder process capability
Status: Active
Product Code: X222
Global Product Line: Z96
GPL Description: Automotive

Compatible Parts

Alternative Part Descriptions

  • LAC CARRIER, 26 POS, 0.64MM, A KEY | Newark Electronics
  • Conn Housing RCP 26 POS Crimp ST Cable Mount | Avnet Europe

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1326042-1?

Additional datasheets, footprints and schematics for 1326042-1 are listed in our Part Details tab. You can also find the 1326042-1 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1326042-1 in the Pricing & Inventory tab next to part details. You can view 1326042-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1326042-1 fall under?

The 1326042-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.

Can I view similar or alternative parts?

You can view similar parts to 1326042-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1326042-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1326042-1 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by .

Which authorised distributors for 1326042-1 have stock available?

Authorised distributors including Newark Electronics and Avnet Europe have stock available or on a lead time for 1326042-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1326042-1 often in real-time on the comparison pages.

What if I can't find stock of 1326042-1?

You can fill out our help required form which you can use to request a quote for 1326042-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 1326042-1

Loading...
Loading Results for 1326042-1