Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Black |
---|---|
Body Material | PA GF |
Cable Exit Angle | 180° |
Blank Cavity Position | 3, 10, 9, 2 |
Number of Rows | 2 |
Number of Positions | 10 |
Mating Tab Width | .025in, .64mm |
Width | 1.34in, 34.2mm |
Height | 26.93mm, 1.06in |
Length | 25.84mm, 1.01in |
Centerline (Pitch) | .1in, 2.54mm |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | No |
Circuit Application | Signal |
Connector Position Assurance Capable | Yes |
Serviceable | No |
Packaging Quantity | 100 |
Packaging Method | Tray |
Primary Locking Feature | Integrated in Housing |
Strain Relief | No |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Row-to-Row Spacing | 2.54mm, .1in |
Sealable | Yes |
Connector System | Wire-to-Wire |
Conn Sealed Housing PL 10 POS 2.54mm ST Cable Tray | Avnet America |
Automotive Connectors 0.64MM SLD 6(10)P PLUG ASSY-A BLK | Sager |
Where can I find additional details, specifications and documents for a 1-1897168-2?
Additional datasheets, footprints and schematics for 1-1897168-2 are listed on our Part Details page. You can also find images and similar parts to 1-1897168-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1897168-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1897168-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1897168-2 fall under?
The 1-1897168-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-1897168-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1897168-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1897168-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1897168-2 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 1-1897168-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1897168-2 often in real-time on the comparison pages.
What if I can't find stock of 1-1897168-2?
You can fill out our help required form which you can use to request a quote for 1-1897168-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.