Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.16
Body Material | Other |
---|---|
Color | Gray |
Number of Rows | 1 |
Number of Positions | 2 |
Mating Tab Width | .025in, .64mm |
Length | 20.61mm, .8114in |
Height | 1.389in, 35.3mm |
Width | 16.45mm, .6476in |
Centerline (Pitch) | 2.54mm, .1in |
Agency/Standard | SAE/USCAR-2 |
UL Flammability Rating | UL 94-HB |
Terminal Position Assurance | No |
Mounting Feature | Without |
Polarized | No |
Circuit Application | Signal |
Connector Position Assurance Capable | Yes |
Packaging Method | Package |
Packaging Quantity | 25 |
Sealable | Yes |
Hybrid Connector | No |
Connector System | Wire-to-Wire |
Strain Relief | No |
0.64MM, 2POSN SEALED PLUG, GRA Mating Tab Width: .64 mm Mating Tab Width: .025 in Connector System: Wire-to-Wire Number of Positions: 2 Centerline (Pitch): .1 in 0.64 mm .025" Wire-to-Wire | Automotive Housing | Part Number: 1438426-3 | Internal Number: 1438426-3 | .1" | TE Connectivity | TE Store |
Automotive Conn 0.64Mm, 2Posn Sealed Plug, Gra |Amp Te Connectivity 1438426-3 | Newark Electronics |
Conn Housing F 2 POS Crimp Cable Mount | Avnet America |
Automotive Connectors 0.64MM, 2POSN SEALED PLUG, GRA | Sager |
Where can I find additional details, specifications and documents for a 1438426-3?
Additional datasheets, footprints and schematics for 1438426-3 are listed on our Part Details page. You can also find images and similar parts to 1438426-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1438426-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1438426-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1438426-3 fall under?
The 1438426-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1438426-3 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1438426-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1438426-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1438426-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, Sager and Farnell have stock available or on a lead time for 1438426-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1438426-3 often in real-time on the comparison pages.
What if I can't find stock of 1438426-3?
You can fill out our help required form which you can use to request a quote for 1438426-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.