Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Black |
---|---|
Body Material | Other |
Number of Rows | 2 |
Number of Positions | 18 |
Width | 7.9mm, .311in |
Length | 23.7mm, .9331in |
Height | 20.4mm, .8031in |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94-HB |
Mounting Feature | Without |
Terminal Position Assurance | No |
Polarized | Yes |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Quantity | 50 |
Packaging Method | Package |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Connector System | Wire-to-Wire |
Row-to-Row Spacing | 5.9mm, .232in |
Sealable | No |
Strain Relief | No |
RECEPTACLE HOUSING, 18 POSITIO Connector & Housing Type: Housing for Female Terminals Connector System: Wire-to-Wire Number of Positions: 18 Centerline (Pitch): .1 in Centerline (Pitch): 2.54 mm Housing for Female Terminals Wire-to-Wire 18 .1" | Automotive Housing | Part Number: 1326133-1 | Internal Number: 1326133-1 | .1" | TE Connectivity | TE Store |
Receptacle Housing, 18 Positio Rohs Compliant: Yes |Te Connectivity 1326133-1 | Newark Electronics |
Connector Accessories 18 POS Housing Nylon Black | Avnet America |
Automotive Connectors RECEPTACLE HOU SING, 18 POSITIO | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Positions | 18Ways |
---|---|
For Use With | Female Terminals |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1326133-1?
Additional datasheets, footprints and schematics for 1326133-1 are listed on our Part Details page. You can also find images and similar parts to 1326133-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1326133-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1326133-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1326133-1 fall under?
The 1326133-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1326133-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1326133-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1326133-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1326133-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, Sager and Power and Signal Group have stock available or on a lead time for 1326133-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1326133-1 often in real-time on the comparison pages.
What if I can't find stock of 1326133-1?
You can fill out our help required form which you can use to request a quote for 1326133-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.