Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Interface Plating | Gold (Au) |
---|---|
Mating Tab Width | .031in, .8mm |
Terminal & Splice Type | Receptacle |
Typical Current Rating | 7.7A |
Crimp Type | F-Crimp |
Mating Tab Thickness | .64mm, .025in |
Contact Termination Area Plating Material | Gold (Au) |
Wire Size Search | 18AWG, .5mm², .6mm², 19AWG, .75mm² |
Wire Size | .52 – .82mm² |
Wire Insulation Diameter | 1.4 – 2.13mm |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Package |
Packaging Quantity | 7000 |
Wire Type | Copper |
Receptacle Style | 180° |
Sealable | No |
Termination Method | Crimp |
Operating Temperature Range | -40 – 125°F, -40 – 125°C |
0.64MM FEMALE CONTACT,AU,18-20 Terminal Type: Receptacle Mating Tab Width: .8 mm Mating Tab Width: .031 in Mating Tab Thickness: .64 mm Mating Tab Thickness: .025 in Receptacle .8 mm .031" .64 mm | Automotive Terminal | Part Number: 1326028-3 | Internal Number: 1326028-3 | TE Connectivity | TE Store |
Contact SKT Crimp ST Cable Mount | Avnet America |
Automotive Connectors 0.64MM FEM CONT AU 18-20 | Sager |
Where can I find additional details, specifications and documents for a 1326028-3?
Additional datasheets, footprints and schematics for 1326028-3 are listed on our Part Details page. You can also find images and similar parts to 1326028-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1326028-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1326028-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1326028-3 fall under?
The 1326028-3 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1326028-3 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1326028-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1326028-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1326028-3 have stock available?
Authorised distributors including TE Store, Avnet America, Sager and Power and Signal Group have stock available or on a lead time for 1326028-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1326028-3 often in real-time on the comparison pages.
What if I can't find stock of 1326028-3?
You can fill out our help required form which you can use to request a quote for 1326028-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.