Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Typical Current Rating | 7.7A |
---|---|
Terminal & Splice Type | Receptacle |
Mating Tab Width | .025in, .64mm |
Crimp Type | F-Crimp |
Mating Tab Thickness | .64mm, .025in |
Contact Termination Area Plating Material | Tin (Sn) |
Interface Plating | Tin (Sn) |
Wire Size | 22AWG, .3mm² |
Wire Size Search | .3mm² |
Wire Insulation Diameter | .047 – .063in, .35mm |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 7000 |
Packaging Method | Package |
Sealable | No |
Receptacle Style | 180° |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -40 – 125°F, -40 – 125°C |
CONTACT,FEMALE,0.64MM,SN,22 Terminal Type: Receptacle Mating Tab Width: .64 mm Mating Tab Width: .025 in Mating Tab Thickness: .64 mm Mating Tab Thickness: .025 in Receptacle .64 mm .025" | Automotive Terminal | Part Number: 638551-4 | Internal Number: 638551-4 | TE Connectivity | TE Store |
Contact SKT Crimp ST Cable Mount Reel | Avnet America |
Automotive Connectors CONTACT,FEMALE,0.64MM,SN,22 | Sager |
Where can I find additional details, specifications and documents for a 638551-4?
Additional datasheets, footprints and schematics for 638551-4 are listed on our Part Details page. You can also find images and similar parts to 638551-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 638551-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 638551-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 638551-4 fall under?
The 638551-4 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 638551-4 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 638551-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 638551-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 638551-4 have stock available?
Authorised distributors including TE Store, Avnet America, Sager, Power and Signal Group and Avnet Abacus have stock available or on a lead time for 638551-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 638551-4 often in real-time on the comparison pages.
What if I can't find stock of 638551-4?
You can fill out our help required form which you can use to request a quote for 638551-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.