Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Interface Plating | Gold (Au) |
---|---|
Crimp Type | F-Crimp |
Typical Current Rating | 7.7A |
Contact Termination Area Plating Material | Gold (Au) |
Mating Tab Thickness | .64mm, .025in |
Mating Tab Width | .8mm, .031in |
Terminal & Splice Type | Receptacle |
Wire Insulation Diameter | 1.2 – 1.75mm, .047 – .068in |
Wire Size | 22AWG, .3mm² |
Wire Size Search | 22AWG, .3mm² |
Agency/Standard | SAE/USCAR-2 |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Reel |
Packaging Quantity | 7000 |
Wire Type | Copper |
Sealable | No |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -40 – 125°F, -40 – 125°C |
Contact Socket Crimp Straight Cable Mount | Avnet America |
Automotive Connectors 0.64MM FEMALE CONTACT,AU,22AWG | Sager |
Where can I find additional details, specifications and documents for a 1326028-6?
Additional datasheets, footprints and schematics for 1326028-6 are listed on our Part Details page. You can also find images and similar parts to 1326028-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1326028-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1326028-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1326028-6 fall under?
The 1326028-6 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1326028-6 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1326028-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1326028-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1326028-6 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 1326028-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1326028-6 often in real-time on the comparison pages.
What if I can't find stock of 1326028-6?
You can fill out our help required form which you can use to request a quote for 1326028-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.